- Conductor Material
- Impedance
- Jacket Color
- Cable Types
- Dielectric Diameter
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Length
- Shield Coverage
- Shield Material
- Shield Type
- VoP, Velocity of Propagation
Attribute column
Manufacturer
Alpha Wire Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Rated Voltage | Stranding | Wire and Cable Name | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9059C BK021 Alpha Wire | 543 |
| Datasheet | 7 Weeks | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~60°C | 2006 | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG (0.32mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | Network | 0.242 (6.15mm) | Braid | 95% | RG-59 | - | - | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9058A BK005 Alpha Wire | 2675 |
| Datasheet | 8 Weeks | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -20°C~60°C | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 21 AWG (0.41mm2) | WIRE AND CABLE | 50Ohm | Black | 19 Strands / 0.0071 | - | 0.195 (4.95mm) | Braid | 95% | RG-58A | - | - | - | 0.116 (2.95mm) | 66 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9159 BK001 Alpha Wire | 35 |
| Datasheet | 7 Weeks | Fluorinated Ethylene-Propylene (FEP®) | Copper, Bare | Polyvinylidene Fluoride (PVDF) | Copper, Bare | Coaxial | - | - | - | -55°C~125°C | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 23 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.190 (4.83mm) | Braid | 95% | RG-59B | - | - | - | 0.132 (3.35mm) | 69.5 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9008 BK002 Alpha Wire | 428 |
| Datasheet | 8 Weeks | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~60°C | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | - | 13 AWG (2.88mm2) | WIRE AND CABLE | 52Ohm | Black | 7 Strands / 21 AWG | Network | 0.405 (10.29mm) | Braid | 96% | RG-8 | - | - | - | 0.285 (7.24mm) | 66 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9011A BK005 Alpha Wire | 2286 |
| Datasheet | 7 Weeks | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -30°C~80°C | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | 7 Strands / 26 AWG | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | - | - | - | 0.285 (7.24mm) | 66 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9178B CL002 Alpha Wire | 639 |
| Datasheet | 34 Weeks | Tetrafluoroethylene (TFE) | Steel, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | - | - | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG (0.06mm2) | - | 50Ohms | Natural | 7 Strands / 38 AWG | - | 0.071 (1.80mm) | Braid | 96% | RG-178B | - | - | - | 0.034 (0.86mm) | 70 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9196A WH005 Alpha Wire | 2634 |
| Datasheet | 34 Weeks | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | - | - | - | -55°C~200°C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | - | 50Ohm | White | 7 Strands / 38 AWG | - | 0.075 (1.90mm) | Braid | 94% | RG-196A | - | - | - | 0.034 (0.86mm) | 70 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9188A WH001 Alpha Wire | 668 |
| Datasheet | 34 Weeks | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | - | - | - | -55°C~200°C | 2009 | Active | 1 (Unlimited) | 0.281Ohm | STANDARD: MIL-C-17D/69B | YES | STRANDED | 1 | CE; MIL | 25 AWG | WIRE AND CABLE | 50Ohm | White | 7 Strands / 0.0067 | - | 0.105 (2.67mm) | Braid | 94% | RG-188A | 900V | 7X.0067 | COMMUNICATION CABLE | 0.060 (1.52mm) | 70 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 6458 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | - | - | - | - | 2008 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.178 (4.52mm) | 82 | Quad Shield | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 6450 BL005 Alpha Wire | 2941 |
| Datasheet | 15 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | - | - | - | - | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG (0.90mm2) | WIRE AND CABLE | 78Ohm | Blue | 7 Strands / 30 AWG | - | 0.324 (8.23mm) | Foil, Braid | 100%, 55% | - | - | - | - | 0.096 (2.44mm) | 65 | 20 AWG Drain Wire | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9217 BK001 Alpha Wire | 10 |
| Datasheet | 11 Weeks | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~60°C | 2006 | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | WIRE AND CABLE | 50Ohm | Black | - | - | 0.545 (13.84mm) | Double Braid | 95% | RG-217 | - | - | - | 0.370 (9.40mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 6450 BL001 Alpha Wire | 734 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flexfoil®, Copper, Tinned | Twinaxial | - | - | - | - | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG (0.90mm2) | WIRE AND CABLE | 78Ohm | Blue | 7 Strands / 30 AWG | - | 0.324 (8.23mm) | Foil, Braid | 100%, 55% | - | - | - | - | 0.096 (2.44mm) | 65 | 20 AWG Drain Wire | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 6458 BK005 Alpha Wire | 45 |
| Datasheet | 14 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | - | - | - | - | 2008 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | - | 75Ohms | Black | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.178 (4.52mm) | 82 | Quad Shield | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9179B BR005 Alpha Wire | 2927 |
| Datasheet | 34 Weeks | Tetrafluoroethylene (TFE) | Steel, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | PTFE | 200°C | -55°C | - | - | Active | 1 (Unlimited) | 0.791Ohm | STANDARD: MIL-C-17 | YES | STRANDED | 1 | CE; MIL | 30 AWG (0.06mm2) | WIRE AND CABLE | 75Ohm | Brown | 7 Strands / 38 AWG | - | 0.100 (2.54mm) | Braid | 93% | RG-179B | 900V | 7X38 | COMMUNICATION CABLE | 0.063 (1.60mm) | 70 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 6458 BK002 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Flexfoil®, Aluminum | Coaxial | - | - | - | - | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.298 (7.57mm) | Foil, Braid | 100%, 60%, 100%, 40% | RG-6 | - | - | - | 0.178 (4.52mm) | 82 | Quad Shield | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9058A BK022 Alpha Wire | 2821 |
| Datasheet | 8 Weeks | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -20°C~60°C | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | WIRE AND CABLE | 50Ohm | Black | 19 Strands / 0.0071 | - | 0.195 (4.95mm) | Braid | 95% | RG-58A | - | - | - | 0.116 (2.95mm) | 66 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4182 BK001 Alpha Wire | 663 |
| Datasheet | 7 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | - | - | - | -20°C~80°C | 2009 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG (0.82mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.270 (6.86mm) | Foil, Braid | 100%, 60% | RG-6 | - | - | - | 0.180 (4.57mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9062A BK002 Alpha Wire | 2381 |
| Datasheet | 14 Weeks | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | - | - | - | -20°C~80°C | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG (0.32mm2) | WIRE AND CABLE | 93Ohm | Black | Solid | - | 0.242 (6.15mm) | Braid | 95% | RG-62A | - | - | - | 0.146 (3.71mm) | 84 | - | 500.0' 152.40m | ROHS3 Compliant | ||
![]() 9059B BK001 Alpha Wire | 617 |
| Datasheet | 7 Weeks | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -20°C~60°C | 2008 | Active | 1 (Unlimited) | - | - | - | - | - | - | 23 AWG | WIRE AND CABLE | 75Ohm | Black | Solid | Network | 0.242 (6.15mm) | Braid | 94% | RG-59B | - | - | - | 0.146 (3.71mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9011A BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | - | - | - | -30°C~80°C | 2001 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | WIRE AND CABLE | 75Ohm | Black | 7 Strands / 26 AWG | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | - | - | - | 0.285 (7.24mm) | 66 | - | 1000.0' 304.80m | ROHS3 Compliant |