- Conductor Material
- Impedance
- Jacket Color
- Cable Types
- Dielectric Diameter
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Length
- Shield Coverage
- Shield Material
- Shield Type
- VoP, Velocity of Propagation
Attribute column
Manufacturer
Alpha Wire Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M4219 BK005 Alpha Wire | 37 |
| Datasheet | 9 Weeks | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~75°C | - | 2009 | Active | 1 (Unlimited) | 20 AWG (0.48mm2) | WIRE AND CABLE | 50Ohm | Black | 19 Strands / 0.0071 | Computer | 0.203 (5.16mm) | Braid | 91% | RG-58A | 0.117 (2.97mm) | 66 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M4276 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -40°C~80°C | - | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | WIRE AND CABLE | 93Ohm | Black | Solid | - | 0.239 (6.07mm) | Braid | 95% | RG-62A | 0.146 (3.71mm) | 84 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M4158 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~60°C | - | 2009 | Active | 1 (Unlimited) | 16 AWG | WIRE AND CABLE | 124Ohm | Black | Solid | - | 0.440 (11.18mm) | Foil, Braid | 100%, 90% | - | - | 78 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9217 BK005 Alpha Wire | 62 | - | Datasheet | 8 Weeks | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | 2006 | Active | 1 (Unlimited) | 10 AWG | WIRE AND CABLE | 50Ohm | Black | - | - | 0.545 (13.84mm) | Double Braid | 95% | RG-217 | 0.370 (9.40mm) | 66 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9174 BK199 Alpha Wire | 2012 |
| Datasheet | - | Solid Polyethylene (PE) | Steel, Copper Coated | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -55°C~150°C | - | - | Active | 1 (Unlimited) | 26 AWG (0.14mm2) | - | 50Ohm | Black | 7 Strands / 34 AWG | - | 0.100 (2.54mm) | Braid | 88% | RG-174 | 0.060 (1.52mm) | 66 | - | ROHS3 Compliant | ||
![]() 9058A BK002 Alpha Wire | 2642 |
| Datasheet | 8 Weeks | Solid Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -20°C~60°C | - | 2006 | Active | 1 (Unlimited) | 20 AWG | WIRE AND CABLE | 50Ohm | Black | 19 Strands / 0.0071 | - | 0.195 (4.95mm) | Braid | 95% | RG-58A | 0.116 (2.95mm) | 66 | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4208 BK005 Alpha Wire | 2394 |
| Datasheet | 9 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyethylene (PE) | Copper, Bare | Coaxial | -40°C~80°C | - | 2009 | Active | 1 (Unlimited) | 14 AWG (2.08mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | 0.285 (7.24mm) | 84 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9214 BK005 Alpha Wire | 885 |
| Datasheet | 8 Weeks | Solid Polyethylene (PE) | Copper, Silver Coated | Non Contaminating Poly-Vinyl Chloride (PVC) | Copper, Silver Coated | Coaxial | - | - | - | Active | 1 (Unlimited) | 13 AWG (1.83mm2) | WIRE AND CABLE | 50Ohm | Black | 7 Strands / 0.0296 | - | 0.425 (10.80mm) | Double Braid | 99% | RG-214 | 0.285 (7.24mm) | 66 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M4237 BK005 Alpha Wire | 30 |
| Datasheet | 7 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | 2009 | Active | 1 (Unlimited) | 22 AWG (0.35mm2) | - | 75Ohm | Black | 7 Strands / 30 AWG | - | 0.240 (6.10mm) | Braid | 95% | RG-59 | 0.146 (3.71mm) | 78 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9444 WH033 Alpha Wire | 29 | - | Datasheet | 19 Weeks | Perfluoroalkoxy (PFA) | Copper Alloy, Silver Coated | Perfluoroalkoxy (PFA) | Copper, Tinned | Micro Coaxial | -70°C~150°C | - | 2015 | Active | 1 (Unlimited) | 44 AWG | - | 50Ohm | White | 7 Strands / 52 AWG | - | 0.010 (0.25mm) | Spiral | 90% | - | - | 70 | 328.1' 100.00m | ROHS3 Compliant | ||
![]() M4220 BK005 Alpha Wire | 2354 |
| Datasheet | 14 Weeks | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | -20°C~60°C | - | 2009 | Active | 1 (Unlimited) | 20 AWG (0.56mm2) | WIRE AND CABLE | 78Ohm | Black | 7 Strands / 28 AWG | - | 0.235 (5.97mm) | Braid | 85% | RG-108 | 0.079 (2.01mm) | 66 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9187A WH005 Alpha Wire | 10 |
| Datasheet | 34 Weeks | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | -55°C~200°C | - | 2001 | Active | 1 (Unlimited) | 30 AWG | - | 75Ohm | White | 7 Strands / 38 AWG | - | 0.105 (2.67mm) | Braid | 93% | RG-187A | 0.063 (1.60mm) | 70 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9316 BR002 Alpha Wire | 800 |
| Datasheet | 31 Weeks | Tetrafluoroethylene (TFE) | Steel, Copper Covered, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | 2001 | Active | 1 (Unlimited) | 25 AWG | - | 50Ohms | Brown | 7 Strands / 0.0067 | - | 0.098 (2.48mm) | Braid | 93% | RG-316 | 0.060 (1.52mm) | 70 | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4223 BK005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | 2009 | Active | 1 (Unlimited) | 23 AWG (0.26mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.241 (6.12mm) | Braid | 94% | RG-59B | 0.146 (3.71mm) | 66 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 9008 BK001 Alpha Wire | 565 |
| Datasheet | 7 Weeks | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | - | 2001 | Active | 1 (Unlimited) | 13 AWG (2.88mm2) | WIRE AND CABLE | 52Ohm | Black | 7 Strands / 21 AWG | Network | 0.405 (10.29mm) | Braid | 96% | RG-8 | 0.285 (7.24mm) | 66 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9008A BK005 Alpha Wire | In Stock | - | Datasheet | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~60°C | Tape & Reel (TR) | 2001 | Obsolete | 1 (Unlimited) | 13 AWG | - | 52Ohm | Black | 7 Strands / 21 AWG | - | 0.405 (10.29mm) | Braid | 95% | RG-8A | 0.285 (7.24mm) | 66 | 100.0' 30.48m | - | ||
![]() 9187A WH001 Alpha Wire | 10 |
| Datasheet | 34 Weeks | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | -55°C~200°C | - | 2009 | Active | 1 (Unlimited) | 30 AWG | - | 75Ohm | White | 7 Strands / 38 AWG | - | 0.105 (2.67mm) | Braid | 93% | RG-187A | 0.063 (1.60mm) | 70 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9187A WH002 Alpha Wire | 10 |
| Datasheet | 34 Weeks | Polytetrafluoroethylene (PTFE) | Steel, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Coaxial | -55°C~200°C | - | 2001 | Active | 1 (Unlimited) | 30 AWG | - | 75Ohm | White | 7 Strands / 38 AWG | - | 0.105 (2.67mm) | Braid | 93% | RG-187A | 0.063 (1.60mm) | 70 | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4219 BK001 Alpha Wire | 10 |
| Datasheet | 8 Weeks | Polyethylene (PE) | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Coaxial | -40°C~80°C | - | - | Active | 1 (Unlimited) | 20 AWG (0.48mm2) | WIRE AND CABLE | 50Ohm | Black | 19 Strands / 0.0071 | Computer | 0.203 (5.16mm) | Braid | 91% | RG-58A | 0.117 (2.97mm) | 66 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9442 WH033 Alpha Wire | 2630 |
| Datasheet | 19 Weeks | Perfluoroalkoxy (PFA) | Copper Alloy, Silver Coated | Perfluoroalkoxy (PFA) | Copper, Tinned | Micro Coaxial | -70°C~150°C | - | 2015 | Active | 1 (Unlimited) | 42 AWG | - | 50Ohm | White | 7 Strands / 50 AWG | - | 0.012 (0.31mm) | Spiral | 90% | - | - | 70 | 328.1' 100.00m | ROHS3 Compliant |