- Conductor Material
- Impedance
- Jacket Color
- Cable Types
- Dielectric Diameter
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Length
- Shield Coverage
- Shield Material
- Shield Type
- VoP, Velocity of Propagation
Attribute column
Manufacturer
Alpha Wire Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Connector Support Type | Impedance | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Shield Type | Shield Coverage | Cable Group | Dielectric Diameter | VoP, Velocity of Propagation | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M44276 WH002 Alpha Wire | In Stock | - | Datasheet | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.202 (5.13mm) | Braid | 94% | RG-22B | 0.142 (3.61mm) | 85 | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M44212F WH005 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.52mm2) | - | 75Ohm | White | Solid | - | 0.202 (5.13mm) | Foil, Braid | 100%, 94% | RG-59 | 0.140 (3.56mm) | 82 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M44209 WH005 Alpha Wire | In Stock | - | Datasheet | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial - Plenum | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.52mm2) | - | 50Ohm | White | Solid | Computer | 0.159 (4.04mm) | Braid | 95% | RG-58A | 0.107 (2.72mm) | 69.5 | 100.0' 30.48m | ROHS3 Compliant | ||
![]() M44276F WH001 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Bare | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 22 AWG (0.32mm2) | - | 93Ohm | White | Solid | - | 0.204 (5.18mm) | Braid | 94% | RG-22B | 0.146 (3.71mm) | 85 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() M44212F WH002 Alpha Wire | In Stock | - | Datasheet | - | Cellular (Foam) Ethylene-Propylene (Cellular FEP) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Coaxial | -20°C~75°C | 2009 | Active | 1 (Unlimited) | 20 AWG (0.52mm2) | - | 75Ohm | White | Solid | - | 0.202 (5.13mm) | Foil, Braid | 100%, 94% | RG-59 | 0.140 (3.56mm) | 82 | 500.0' 152.40m | ROHS3 Compliant | ||
![]() M4208 BK001 Alpha Wire | 10 |
| Datasheet | 8 Weeks | Cellular (Foam) Polyethylene (Cellular FPE) | Copper, Bare | Polyethylene (PE) | Copper, Bare | Coaxial | -40°C~80°C | 2009 | Active | 1 (Unlimited) | 14 AWG (2.08mm2) | WIRE AND CABLE | 75Ohm | Black | Solid | - | 0.405 (10.29mm) | Braid | 95% | RG-11A | 0.285 (7.24mm) | 84 | 1000.0' 304.80m | ROHS3 Compliant | ||
![]() 9818C BK002 Alpha Wire | In Stock | - | Datasheet | - | Solid Polyethylene (PE) | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Twinaxial | - | 2001 | Obsolete | 1 (Unlimited) | 20 AWG (0.56mm2), 20 AWG (0.56mm2) | - | 100Ohm | Black | 7 Strands / 28 AWG (2) | Network | 0.330 (8.38mm) | Braid | 95% | - | 0.080 (2.04mm) | 66 | 500.0' 152.40m | - | ||
![]() 9178B BR005 Alpha Wire | In Stock | - | Datasheet | - | Tetrafluoroethylene (TFE) | Steel, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | 2009 | Obsolete | 1 (Unlimited) | 30 AWG (0.06mm2) | - | 50Ohm | Brown | 7 Strands / 38 AWG | - | 0.071 (1.80mm) | Braid | 96% | RG-178B | 0.034 (0.86mm) | 70 | 100.0' 30.48m | - | ||
![]() 9871F SL001 Alpha Wire | In Stock | - | - | - | Fluorinated Ethylene-Propylene (FEP®) | Copper, Tinned | Fluoropolymer | Aluminum; Copper, Tinned | Thinnet - Plenum | - | - | Obsolete | 1 (Unlimited) | 20 AWG | - | 50Ohm | Gray | 19 Strands / 0.0075 | Network | 0.182 (4.62mm) | Braid | 95% | - | 0.112 (2.84mm) | 78 | 1000.0' 304.80m | Non-RoHS Compliant |