- Number of Conductors
- Conductor Material
- Length
- Shielding
- Cable Types
- Conductor Strand
- Jacket (Insulation) Material
- Jacket Color
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Part Status
- Pitch
Attribute column
Manufacturer
Alpha Wire Flat Ribbon Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Pitch | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Ribbon Width | First Conductor Mark | Cross Section Area | Length | Ribbon Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3533 MC005 Alpha Wire | 941 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2011 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.052 1.32mm | Unshielded | - | 30 | - | 22 AWG | 600V | - | Multiple | 19 Strands / 34 AWG | 1.530 38.86mm | - | - | 100.0' 30.48m | 0.051 1.30mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3553 MC005 Alpha Wire | 570 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2011 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | - | 30 | - | 26 AWG | 600V | WIRE AND CABLE | Multiple | 7 Strands / 34 AWG | 1.170 29.72mm | - | - | 100.0' 30.48m | 0.039 0.99mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3532/7 MC005 Alpha Wire | 925 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2004 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 20 | - | 22 AWG | 600V | - | Multiple | 7 Strands / 30 AWG | 1.000 25.40mm | - | - | 100.0' 30.48m | 0.050 1.27mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3583/10 MC005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | EXTRUDED PVC | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.84 MM | 0.050 1.27mm | Unshielded | STRANDED | 10 | UL | 28 AWG | 300V | WIRE AND CABLE | Multiple | 7 Strands / 36 AWG | 0.500 12.70mm | - | 0.09 mm2 | 100.0' 30.48m | 0.033 0.84mm | ROHS3 Compliant | UL Style 20932 | ||
![]() 3583/14 MC005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | EXTRUDED PVC | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | DIAMETER OF INDIVIDUAL CONDUCTOR IS 0.84 MM | 0.050 1.27mm | Unshielded | STRANDED | 14 | UL | 28 AWG | 300V | WIRE AND CABLE | Multiple | 7 Strands / 36 AWG | 0.700 17.78mm | - | 0.09 mm2 | 100.0' 30.48m | 0.033 0.84mm | ROHS3 Compliant | UL Style 20932 | ||
![]() 3550 MC005 Alpha Wire | 631 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2004 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | - | 10 | - | 26 AWG | 600V | - | Multiple | 7 Strands / 34 AWG | 0.392 9.96mm | - | - | 100.0' 30.48m | 0.039 0.99mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3520 MC005 Alpha Wire | 750 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2007 | MIL-DTL-16878/2 Type C | Active | 1 (Unlimited) | - | 0.062 1.57mm | Unshielded | - | 20 | - | 22 AWG | 1kV | - | Multiple | 7 Strands / 30 AWG | 1.240 31.50mm | - | - | 100.0' 30.48m | 0.065 1.65mm | ROHS3 Compliant | UL Style 2555 | ||
![]() 3532 MC005 Alpha Wire | 959 | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2004 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.052 1.32mm | Unshielded | - | 20 | - | 22 AWG | 600V | - | Multiple | 19 Strands / 34 AWG | 1.020 25.91mm | - | - | 100.0' 30.48m | 0.051 1.30mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3583/20 MC005 Alpha Wire | 2204 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 20 | - | 28 AWG | 300V | - | Multiple | 7 Strands / 36 AWG | 1.000 25.40mm | - | - | 100.0' 30.48m | 0.033 0.84mm | ROHS3 Compliant | UL Style 20932 | ||
![]() 3531 MC005 Alpha Wire | 756 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | - | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.052 1.32mm | Unshielded | - | 15 | - | 22 AWG | 600V | - | Multiple | 19 Strands / 34 AWG | 0.765 19.43mm | - | - | 100.0' 30.48m | 0.051 1.30mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3531/7 MC005 Alpha Wire | 700 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2004 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 15 | - | 22 AWG | 600V | - | Multiple | 7 Strands / 30 AWG | 0.750 19.05mm | - | - | 100.0' 30.48m | 0.050 1.27mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3590/10 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Flat Jacket | - | -20°C~105°C | 2007 | - | Active | 1 (Unlimited) | - | 0.050 1.27mm | Shielded | - | 10 | - | 28 AWG | 150V | - | Gray | 7 Strands / 36 AWG | 0.570 14.48mm | Red | - | 100.0' 30.48m | 0.115 2.92mm | ROHS3 Compliant | UL Style 2912 | ||
![]() 3585/26 BK005 Alpha Wire | 511 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable, Round Jacket | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | 0.050 1.27mm | Shielded | - | 26 | - | 28 AWG | 300V | - | Black | 7 Strands / 36 AWG | 1.650 41.91mm | - | - | 100.0' 30.48m | - | ROHS3 Compliant | UL Style 20381 | ||
![]() 3551/16 MC005 Alpha Wire | 32 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2011 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.039 1.00mm | Unshielded | - | 16 | - | 26 AWG | 600V | - | Multiple | 7 Strands / 34 AWG | 0.624 15.85mm | - | - | 100.0' 30.48m | 0.039 0.99mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3583/15 MC005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 15 | - | 28 AWG | 300V | - | Multiple | 7 Strands / 36 AWG | 0.750 19.05mm | - | - | 100.0' 30.48m | 0.033 0.84mm | ROHS3 Compliant | UL Style 20932 | ||
![]() 3543 MC005 Alpha Wire | 41 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2011 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.045 1.14mm | Unshielded | - | 30 | - | 24 AWG | 600V | - | Multiple | 19 Strands / 36 AWG | 1.320 33.53mm | - | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL Style 2713 | ||
![]() 3583/24-100. Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3515 MC005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2011 | MIL-DTL-16878/2 Type C | Active | 1 (Unlimited) | - | 0.062 1.57mm | Unshielded | - | 15 | - | 22 AWG | 1kV | - | Multiple | 7 Strands / 30 AWG | 0.930 23.62mm | - | - | 100.0' 30.48m | 0.065 1.65mm | ROHS3 Compliant | UL Style 2555 | ||
![]() 3583/24 MC005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2001 | - | Active | 1 (Unlimited) | - | 0.050 1.27mm | Unshielded | - | 24 | - | 28 AWG | 300V | - | Multiple | 7 Strands / 36 AWG | 1.200 30.48mm | - | - | 100.0' 30.48m | 0.033 0.84mm | ROHS3 Compliant | UL Style 20932 | ||
![]() 3540 MC005 Alpha Wire | 2920 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Flat Cable | - | -20°C~105°C | 2004 | MIL-DTL-16878/1 Type B | Active | 1 (Unlimited) | - | 0.045 1.14mm | Unshielded | - | 10 | - | 24 AWG | 600V | - | Multiple | 19 Strands / 36 AWG | 0.440 11.18mm | - | - | 100.0' 30.48m | 0.044 1.12mm | ROHS3 Compliant | UL Style 2713 |