- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Other Names | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Standards Met | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Outer Diameter | Wire Gauge - AWG | Features | Product Category | Minimum Bend Radius | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25544BK001 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Alpha Wire | - | - | - | - | ALPHA WIRE CO | - | - | Polyethylene (PE) | - | Alpha Wire | 25544BK001 | - | - | - | - | - | Active | - | 5.57 | Details | Yes | Due to size or weight of the product, your shipping charge may increase. | - | - | 142 lbs | 600 V | - | - | 2554 | - | - | Harsh Environment | - | Cable | Shielded | compliant | 4 Conductor | - | - | WIRE AND CABLE | 1000 ft | - | Black | - | - | - | - | Multi-Conductor Cables | - | - | 12.95 mm | 41 x 30 | - | - | 14 AWG | Automotive Assembly Plant Operations | Multi-Conductor Cables | - | - | - | - | ||
![]() SPM1804CY GR001 Alpha Wire | In Stock | - | - | 41.276906 kg | - | - | - | - | - | - | - | - | - | - | - | PVC | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 91 lbs | 1 kV | - | - | - | - | - | Solar Cable | Green | - | Shielded | - | 4 Conductor | - | - | - | 1000 ft | 18 AWG | Green | - | - | - | - | - | - | - | 0.354 in | - | - | - | 18 AWG | - | - | - | 304.8 m | - | - | ||
![]() SPM1804 GR001 Alpha Wire | In Stock | - | - | 34.926612 kg | - | - | - | - | - | - | - | - | - | - | - | PVC | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 77 lbs | 1 kV | - | - | - | - | - | Solar Cable | Green | - | Unshielded | - | 4 Conductor | - | - | - | 1000 ft | 18 AWG | Green | - | - | - | - | - | - | - | 0.326 in | - | - | - | 18 AWG | - | - | - | 304.8 m | - | - | ||
![]() 78076 SL005 Alpha Wire | 671 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | 78076 SL005 | 78076 | - | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | - | Lead free / RoHS Compliant | - | 78076SL005 | - | Alpha Wire | - | 78076 SL005-ND 78076SL005 | Spool | Active | Active | 5.57 | Details | Yes | - | - | EcoCable | 3 lbs | - | -40°C ~ 80°C | Spool | EcoCable Mini | Active | 1 (Unlimited) | - | - | - | Unshielded | compliant | 6 Pair Twisted | 24 AWG | 300V | WIRE AND CABLE | 100 ft | - | Gray (Slate Gray) | 19/36 | - | 0.227 (5.77mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | - | 24 AWG | Biological Compatibility, Rip Cord | - | - | 100.0 (30.5m) | 0.0150 (0.381mm) | ISO 10993, UL Style 21460 | ||
![]() 78056 SL005 Alpha Wire | 2411 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | -- | 78056 SL005 | 78056 | - | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | - | -- | - | 78056SL005 | - | Alpha Wire | - | - | Spool | Active | Active | 5.57 | Details | Yes | - | - | EcoCable | 2 lbs | - | -40°C ~ 80°C | Spool | EcoCable Mini | Active | -- | - | - | - | Unshielded | compliant | 6 Pair Twisted | 28 AWG | 300V | WIRE AND CABLE | 100 ft | - | Gray (Slate Gray) | 19/40 | -- | 0.182 (4.62mm) | Polyphenylene Ether, Modified (mPPE) | - | -- | -- | - | - | - | - | 28 AWG | Biological Compatibility, Rip Cord | - | - | 100.0 (30.5m) | 0.0150 (0.381mm) | ISO 10993, UL Style 21460 | ||
![]() 79256SL005 Alpha Wire | 587 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | 79256 SL005 | 79256 | Alpha Wire | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | MPPE | Unavailable | - | -- | Alpha Wire | 79256SL005 | +105°C | Alpha Wire | -40°C | - | Spool | Active | Active | 5.57 | Details | Yes | - | CE, CSA, UL | EcoFlex | 2.100 lbs | 600 V | -40°C ~ 105°C | - | EcoFlex® | Active | -- | - | - | Cable | Shielded | compliant | 2 | 26 AWG | 600V | WIRE AND CABLE | 100 ft | - | Slate | 7/34 | -- | 0.182 (4.62mm) | Polyphenylene Ether, Modified (mPPE) | Multi-Conductor Cables | Foil, Braid | 100%, 70% | - | - | 2 | 4.62mm | 26 AWG | Biological Compatibility | Multi-Conductor Cables | 5 x Diameter | 100.0 (30.5m) | 0.0350 (0.889mm) | ISO 10993 | ||
![]() 6063CSL005 Alpha Wire | 597 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | 6063C SL005 | 6063C | Alpha Wire | Multi-Pair | - | 1 | - | - | Polyvinyl Chloride (PVC) | - | Polyvinyl Chloride (PVC) | -- | Alpha Wire | - | - | Alpha Wire | - | - | Spool | - | Active | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 9.250 lbs | 300 V | -20°C ~ 80°C | - | -- | Active | -- | Communication and Control | - | Cable | Shielded | - | 6 (3 Pair Twisted) | 18 AWG | 300V | - | 100 ft | - | Slate | 16/30 | -- | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | Foil | 100% | 10.62 mm | 16 x 30 | - | - | 18 AWG | Drain Wire | Multi-Conductor Cables | - | 100.0 (30.5m) | 0.0530 (1.346mm) | UL Style 2464 | ||
![]() M33305SL001 Alpha Wire | 827 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | M33305 SL001 | M33305 | Alpha Wire | Multi-Conductor | - | 1 | - | - | - | - | - | Lead free / RoHS Compliant | Alpha Wire | - | - | Alpha Wire | - | M33305 SL001-ND M33305SL001 | Spool | - | Active | - | Details | - | - | - | - | 22 lbs | - | -20°C ~ 80°C | Spool | - | Active | 1 (Unlimited) | - | - | Cable | - | - | 5 | 22 AWG | 300V | - | 1000 ft | - | Slate | 7/28 | - | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | - | - | - | - | - | - | 22 AWG | - | Multi-Conductor Cables | - | 1000.0 (304.8m) | 0.0320 (0.813mm) | UL Style 2576 | ||
![]() 882210 SL002 Alpha Wire | 606 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | -- | 882210 SL002 | 882210 | - | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | - | -- | - | 882210SL002 | - | Alpha Wire | - | - | Spool | Active | Active | 5.57 | Details | Yes | - | - | - | 27 lbs | - | -20°C ~ 105°C | - | -- | Active | -- | - | - | - | Unshielded | compliant | 10 Conductor | 22 AWG | 300V | WIRE AND CABLE | 500 ft | - | Gray (Slate Gray) | 7/28 | -- | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | -- | -- | - | - | - | - | 22 AWG | -- | - | - | 500.0 (152.4m) | 0.0320 (0.813mm) | UL Style 2464 | ||
![]() 78328 SL005 Alpha Wire | 2681 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | 78328 SL005 | 78328 | - | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | MPPE | Unavailable | - | -- | - | 78328SL005 | +80°C | Alpha Wire | -40°C | - | Spool | Active | Active | 5.57 | Details | Yes | - | CE, CSA, UL | EcoCable | 2 lbs | 300 V | -40°C ~ 80°C | Spool | EcoCable Mini | Active | -- | - | - | - | Shielded | compliant | 8 Conductor | 24 AWG | 300V | WIRE AND CABLE | 100 ft | - | Gray (Slate Gray) | 19/36 | -- | 0.195 (4.95mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100% | - | - | 8 | 4.95mm | 24 AWG | Biological Compatibility, Drain Wire, Rip Cord | - | 10 x Diameter | 100.0 (30.5m) | 0.0150 (0.381mm) | ISO 10993, UL Style 21460 | ||
![]() 78025 SL005 Alpha Wire | 2737 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | -- | 78025 SL005 | 78025 | - | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | - | -- | - | 78025SL005 | - | Alpha Wire | - | - | Spool | Active | Active | 5.57 | Details | Yes | - | - | EcoCable | 3 lbs | - | -40°C ~ 80°C | Spool | EcoCable Mini | Active | -- | - | - | - | Unshielded | compliant | 5 Pair Twisted | 24 AWG | 300V | WIRE AND CABLE | 100 ft | - | Gray (Slate Gray) | 19/36 | -- | 0.207 (5.26mm) | Polyphenylene Ether, Modified (mPPE) | - | -- | -- | - | - | - | - | 24 AWG | Biological Compatibility, Rip Cord | - | - | 100.0 (30.5m) | 0.0150 (0.381mm) | ISO 10993, UL Style 21460 | ||
![]() 78166 SL005 Alpha Wire | 2495 |
| - | - | Tinned Copper | Polyphenylene Ether, Modified (mPPE) | Aluminum | 78166 SL005 | 78166 | - | Multi-Pair | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | - | Unavailable | Modified Polyphenylene Ether (mPPE) | -- | - | 78166SL005 | - | Alpha Wire | - | - | Spool | Active | Active | 5.57 | Details | Yes | - | - | EcoCable | 2 lbs | 300 V | -40°C ~ 80°C | Spool | EcoCable Mini | Active | -- | Control Cable | - | - | Shielded | compliant | 6 Pair Twisted | 26 AWG | 300V | WIRE AND CABLE | 100 ft | - | Gray (Slate Gray) | 19/38 | -- | 0.206 (5.23mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil | 100% | 0.206 in | 19 x 38 | - | - | 26 AWG | Biological Compatibility, Drain Wire, Rip Cord | - | - | 100.0 (30.5m) | 0.0150 (0.381mm) | ISO 10993, UL Style 21460 | ||
![]() XM1412KCY BK001 Alpha Wire | In Stock | - | - | 147.871113 kg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 326 lbs | - | - | - | - | - | - | - | Black | - | Shielded | - | 12 Conductor | - | - | - | 1000 ft | 14 AWG | Black | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | 304.8 m | - | - | ||
![]() 25124BK001 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Alpha Wire | - | - | - | - | ALPHA WIRE CO | - | - | - | - | Alpha Wire | 25124BK001 | - | - | - | - | - | Active | - | 5.57 | Details | Yes | Due to size or weight of the product, your shipping charge may increase. | - | - | 1 lb | - | - | - | - | - | - | - | - | Cable | Shielded | compliant | 4 Conductor | - | - | WIRE AND CABLE | 1000 ft | - | Black | - | - | - | - | Multi-Conductor Cables | - | - | - | - | - | - | 22 AWG | - | Multi-Conductor Cables | - | - | - | - | ||
![]() 25070SL001 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Alpha Wire | - | - | - | - | - | - | - | Polyethylene (PE) | - | Alpha Wire | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 85 lbs | 300 V | - | - | - | - | - | Harsh Environment | - | Cable | Unshielded | - | 10 Conductor | - | - | - | 1000 ft | - | Gray (Slate Gray) | - | - | - | - | Multi-Conductor Cables | - | - | 9.91 mm | 16 x 30 | - | - | 18 AWG | Conductor Stranded Bare copper | Multi-Conductor Cables | - | - | - | - | ||
![]() 25070/15SL002 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Alpha Wire | - | - | - | - | - | - | - | Polyethylene (PE) | - | Alpha Wire | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 122 lbs | 300 V | - | - | 25070 | - | - | Harsh Environment | - | Cable | Unshielded | - | 15 Conductor | - | - | - | 500 ft | - | Gray (Slate Gray) | - | - | - | - | Multi-Conductor Cables | - | - | 11.43 mm | 16 x 30 | - | - | 18 AWG | Conductor Stranded Bare copper | Multi-Conductor Cables | - | - | - | - | ||
![]() XM1007KCY BK001 Alpha Wire | In Stock | - | - | 211.374044 kg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 466 lbs | - | - | - | - | - | - | - | Black | - | Shielded | - | 7 Conductor | - | - | - | 1000 ft | 10 AWG | Black | - | - | - | - | - | - | - | - | - | - | - | 10 AWG | - | - | - | 304.8 m | - | - | ||
![]() XM1203R BK001 Alpha Wire | In Stock | - | - | 57.606231 kg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 127 lbs | - | - | - | - | - | - | - | Black | - | Unshielded | - | 3 Conductor | - | - | - | 1000 ft | 12 AWG | Black | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | 304.8 m | - | - | ||
![]() 87304 BK001 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 640 lbs | 600 V | - | - | 87304 | - | - | Automation and Process Control | - | - | Unshielded | - | 4 Conductor | - | - | - | 1000 ft | - | Black | - | - | - | - | - | - | - | 7.62 mm | - | - | - | 18 AWG | Connecting Sensors and Actuators to Controllers | - | - | - | - | - | ||
![]() XM1204KCY BK001 Alpha Wire | In Stock | - | - | 91.625659 kg | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | 202 lbs | - | - | - | - | - | - | - | Black | - | Shielded | - | 4 Conductor | - | - | - | 1000 ft | 12 AWG | Black | - | - | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | 304.8 m | - | - |