- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85010CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 10 | 20 AWG | 600V | - | Black | 63/38 | 0.545 (13.84mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85003 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | - | Black | 105/38 | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85007CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | - | Black | 63/38 | 0.482 (12.24mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85603 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | - | Black | 105/38 | 0.331 (8.41mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85604 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | - | Black | 105/38 | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86225CY SL199 Alpha Wire | 11 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | - | Slate | 10/34 | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86302CY SL199 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | Slate | 19/34 | 0.208 (5.28mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86603CY SL199 Alpha Wire | 27 |
| Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | - | Slate | 10/34 | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 87103CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.263 (6.68mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87004CY BK199 Alpha Wire | 40 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | 0.261 (6.63mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87105CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.300 (7.62mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87005CY BK199 Alpha Wire | 40 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | 0.278 (7.06mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87007 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 24 AWG | 600V | WIRE AND CABLE | Black | 7/32 | 0.294 (7.47mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87104CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 22 AWG | 600V | WIRE AND CABLE | Black | 19/34 | 0.280 (7.11mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87403 BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | 0.302 (7.67mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 87207CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | WIRE AND CABLE | Black | 19/32 | 0.366 (9.30mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87507CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 14 AWG | 600V | WIRE AND CABLE | Black | 19/0.0147 | 0.554 (14.07mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87407CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Black | 19/0.0117 | 0.429 (10.90mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 20234 | ||
![]() 87703CY BK199 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | 0.527 (13.39mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() 87704CY BK199 Alpha Wire | 27 |
| Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | 0.574 (14.58mm) | Thermoplastic Elastomer (TPE) | Spiral | 90% | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 20234 |