- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1751 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 14 AWG | 450V | WIRE AND CABLE | Slate | 41/30 | Communication, Control | 0.317 (8.05mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 6371 SL001 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 36 (18 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.451 (11.46mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6301 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | 12 (6 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.351 (8.92mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | - | UL Style 2919 | ||
![]() 2400C SL001 Alpha Wire | 2201 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.156 (3.96mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 85604 BK001 Alpha Wire | 9 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6032C SL002 Alpha Wire | 790 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.331 (8.41mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0470 1.194mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6388 SL005 Alpha Wire | 644 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 24 (12 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.411 (10.44mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5522 SL001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.380 (9.65mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 2254 SL001 Alpha Wire | 994 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.177 (4.50mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 5480/19C SL005 Alpha Wire | 145 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 1999 | - | Active | 1 (Unlimited) | - | - | - | 38 (19 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.445 (11.30mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6427 SL002 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 19/30 | - | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0430 1.092mm | ROHS3 Compliant | - | ||
![]() 1895L SL001 Alpha Wire | 774 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | - | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.181 (4.60mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 6018C SL001 Alpha Wire | 958 |
| Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~60°C | Spool | 2006 | - | Active | Not Applicable | - | - | - | 30 (15 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.565 (14.35mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6351 SL005 Alpha Wire | 2208 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.217 (5.51mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 65807 SL002 Alpha Wire | 745 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.351 (8.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6363 SL001 Alpha Wire | 688 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | SEMI-RIGID POLYVINYL CHLORIDE | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 0.085Ohm | YES | STRANDED | 6 (3 Pair Twisted) | CE; CSA; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | COMMUNICATION AND CONTROL CABLE | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6622 WH001 Alpha Wire | 752 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 24 AWG | 300V | - | White | 7/32 | - | 0.155 (3.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6418 SL001 Alpha Wire | 18 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.291 (7.39mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0430 1.092mm | ROHS3 Compliant | - | ||
![]() 6327 SL001 Alpha Wire | 618 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6395 SL005 Alpha Wire | 154 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 18 (9 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.305 (7.75mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 |