- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XM1405KCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 14 AWG | 1kV | - | Black | 105/34 | - | 0.492 (12.50mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 86702CY SL005 Alpha Wire | 2633 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | POLYVINYL CHLORIDE | 105°C | -10°C | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 0.051Ohm | YES | STRANDED | - | 4 (2 Pair Twisted) | CE; CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.287 (7.29mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86025CY SL005 Alpha Wire | 789 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 25 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.329 (8.36mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65705 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 6 AWG | 600V | WIRE AND CABLE | Slate | 105/26 | - | 0.985 (25.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.1050 2.667mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 3223 SL001 Alpha Wire | 835 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | - | -55°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | Communication, Control | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0190 0.483mm | ROHS3 Compliant | - | ||
![]() 25491 BK199 Alpha Wire | 25 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 58401 SL001 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.120 (3.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() M3915 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 14 | - | 10 AWG | 600V | WIRE AND CABLE | Black | 7/0.0385 | - | 0.920 (23.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | - | ||
![]() M13127 SL001 Alpha Wire | 518 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 54 (27 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.685 (17.40mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2919 | ||
![]() M4677 SL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 50 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.685 (17.40mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() F16012LW BK199 Alpha Wire | 23 |
| Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | - | - | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 12 | - | 16 AWG | 600V | - | Black | 65/34 | - | 0.565 (14.35mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 57004 SL001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.131 (3.33mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 2467C SL001 Alpha Wire | 1127 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | - | - | -20°C~75°C | Spool | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.340 (8.64mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 5419/19 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 19 | - | 20 AWG | 600V | - | Slate | 7/28 | Communication, Control | 0.641 (16.28mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 5096C SL033 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1304C SL001 Alpha Wire | 50 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 2413C SL021 Alpha Wire | 644 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | not_compliant | 3 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.195 (4.95mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 3494C SL005 Alpha Wire | 26 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.265 (6.73mm) | Polypropylene (PP) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5947 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79059 SL001 Alpha Wire | 832 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 26 AWG | 600V | - | Slate | 7/34 | - | 0.189 (4.80mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 |