- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6349 SL002 Alpha Wire | 836 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 37 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.440 (11.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45164 BK001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 300V | - | Black | 16/30 | - | 0.313 (7.95mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 7674 WH001 Alpha Wire | 50 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 600V | - | White | 7/28 | - | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 7623 WH001 Alpha Wire | 50 |
| Datasheet | 15 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 600V | WIRE AND CABLE | White | 7/32 | - | 0.170 (4.32mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 6644 WH001 Alpha Wire | 46 |
| Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | - | Multi-Conductor | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 20 AWG | 300V | - | White | 7/28 | - | 0.207 (5.26mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 6380 SL001 Alpha Wire | 46 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 20 (10 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45008 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 8 | - | 22 AWG | 300V | - | Black | 7/30 | - | 0.301 (7.65mm) | Thermoplastic Elastomer (TPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45432 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 2 | - | 16 AWG | 600V | - | Black | 19/0.0117 | - | 0.360 (9.14mm) | Thermoplastic Elastomer (TPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6355 SL005 Alpha Wire | 14 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | 7 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.265 (6.73mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 6325 SL005 Alpha Wire | 641 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 36 (18 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.721 (18.31mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6327 SL002 Alpha Wire | 1533 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5060/15C SL001 Alpha Wire | 5 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | 15 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.391 (9.93mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45494 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | - | Black | 7/32 | - | 0.314 (7.98mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86601CY SL001 Alpha Wire | 833 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.204 (5.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86005CY SL001 Alpha Wire | 620 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 5 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.200 (5.08mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65602 SL002 Alpha Wire | 877 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 2 | - | 16 AWG | 600V | - | Slate | 26/30 | - | 0.284 (7.21mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86003CY SL001 Alpha Wire | 724 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 28 AWG | 300V | - | Slate | 7/36 | - | 0.180 (4.57mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86103CY SL001 Alpha Wire | 648 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2009 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.188 (4.78mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86704CY SL001 Alpha Wire | 908 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.324 (8.23mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5120/25C SL001 Alpha Wire | 859 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | SEMI-RIGID POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.085Ohm | YES | STRANDED | 25 | CE; CSA; IEC; UL | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.360 (9.14mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 |