- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF61118CY OR005 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | - | Orange | 19/30 | - | 0.384 (9.75mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | - | ||
![]() 58414 SL002 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/28 | - | 0.217 (5.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 3446 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 16 AWG | 1kV | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0340 0.864mm | ROHS3 Compliant | - | ||
![]() 58416 SL001 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6405 SL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.373 (9.47mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 2256/3 SL002 Alpha Wire | 45 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 20 AWG | 300V | WIRE AND CABLE | Slate | 10/30 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 1743C SL002 Alpha Wire | 6 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.234 (5.94mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 6405 SL002 Alpha Wire | 38 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.373 (9.47mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 58117 SL002 Alpha Wire | 35 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() SF61110CY OR005 Alpha Wire | 11 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 4 | 10 AWG | 600V | WIRE AND CABLE | Orange | 105/30 | - | 0.605 (15.37mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() SF61222CY OR005 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 8 | 14 AWG, 18 AWG | 600V | - | Orange | 19/30; 41/30 | - | 0.620 (15.75mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 1748C SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.247 (6.27mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() SF61224CY OR005 Alpha Wire | 35 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | 8 | 8 AWG, 16 AWG | 600V | - | Orange | 26/30; 168/30 | - | 0.945 (24.00mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 100.0' 30.5m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() 5665 BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -25°C~90°C | Spool | 2012 | - | Active | 1 (Unlimited) | 4 | 6 AWG | 600V | - | Black | 266/30 | - | 0.901 (22.89mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | - | ||
![]() 1749C SL002 Alpha Wire | 47 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 6042C SL002 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 24 (12 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.635 (16.13mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 5170/15C SL002 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.461 (11.71mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85034 BK002 Alpha Wire | 43 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 34 | 18 AWG | 600V | - | Black | 105/38 | - | 0.746 (18.95mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 3488C SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Datacom | 0.232 (5.89mm) | Polypropylene (PP) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5070/20C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.484 (12.29mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |