- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1713 SL002 Alpha Wire | 864 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.248 (6.30mm) | Polyethylene (PE) | Braid | 85% | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 5499/11C SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 22 (11 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.361 (9.17mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 58803 SL001 Alpha Wire | 999 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | - | -25°C~125°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 24 AWG | 150V | WIRE AND CABLE | Slate | 7/32 | - | 0.163 (4.14mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0110 0.279mm | ROHS3 Compliant | - | ||
![]() 5370C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 10 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.436 (11.07mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5299C SL001 Alpha Wire | 41 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.034Ohm | YES | STRANDED | - | 18 (9 Pair Twisted) | CE; CSA; IEC; UL | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 2461C BK021 Alpha Wire | 18 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.136 (3.45mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 3202 SL005 Alpha Wire | 2022 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.150 (3.81mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 100.0' 30.5m | 0.0142 0.360mm | ROHS3 Compliant | - | ||
![]() 5344C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 38 (19 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.569 (14.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 2412C SL022 Alpha Wire | 2021 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.184 (4.67mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2413C SL022 Alpha Wire | 2056 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | not_compliant | 3 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.195 (4.95mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 58431 SL001 Alpha Wire | 521 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -5°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0152 | - | 0.162 (4.11mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6017C SL002 Alpha Wire | 947 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 24 (12 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.503 (12.78mm) | Polypropylene (PP) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0480 1.219mm | ROHS3 Compliant | - | ||
![]() 1131C SL002 Alpha Wire | 874 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.225 (5.72mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() M4633 SL199 Alpha Wire | 12 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.171 (4.34mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 1454 BK002 Alpha Wire | 623 |
| Datasheet | 7 Weeks | Copper, Tinned | Polychloroprene | Copper, Tinned | Multi-Conductor | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 6 | - | 18 AWG | 600V | WIRE AND CABLE | Black | 41/34 | Communication, Control | 0.392 (9.96mm) | Ethylene Propylene Terpolymer Rubber (EPDM) | Braid | 85% | - | - | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | - | ||
![]() 5080/20C SL002 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 20 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.547 (13.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1012409 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Computer | 0.235 (5.97mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 1293C SL021 Alpha Wire | 763 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 65803 SL002 Alpha Wire | 3545 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 78363 SL001 Alpha Wire | 603 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.185 (4.70mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |