- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45056 BK199 Alpha Wire | 1076 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 6 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.306 (7.77mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 2249/19C SL001 Alpha Wire | 953 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 19 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.792 (20.12mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0700 1.778mm | ROHS3 Compliant | - | ||
![]() 65705 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 6 AWG | 600V | - | Slate | 105/26 | - | 0.985 (25.02mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.1050 2.667mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 58411 SL001 Alpha Wire | 741 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.126 (3.20mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 6014C SL005 Alpha Wire | 808 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~60°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.436 (11.07mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0480 1.219mm | ROHS3 Compliant | - | ||
![]() 1297C SL021 Alpha Wire | 690 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.219 (5.56mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 2400C SL022 Alpha Wire | 1518 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | not_compliant | 2 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.156 (3.96mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 6622 WH005 Alpha Wire | 2697 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 2 | 24 AWG | 300V | - | White | 7/32 | - | 0.155 (3.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 58642 SL001 Alpha Wire | 1050 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Aluminum | Multi-Pair | -55°C~125°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 16 AWG | 150V | WIRE AND CABLE | Slate | 7/0.0192 | - | 0.289 (7.34mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 58142 SL001 Alpha Wire | 1050 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | WIRE AND CABLE | Slate | 7/0.0192 | - | 0.186 (4.72mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 79203 SL005 Alpha Wire | 110 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 4 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.239 (6.07mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M13242 SL001 Alpha Wire | 817 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.230 (5.84mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0280 0.711mm | ROHS3 Compliant | UL Style 2092 | ||
![]() 2256 SL002 Alpha Wire | 723 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 10/30 | Communication, Control | 0.191 (4.85mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 3248 SL002 Alpha Wire | 614 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.279 (7.09mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() M13302 SL001 Alpha Wire | 2919 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | UL Style 2509 | ||
![]() 65603CY SL005 Alpha Wire | 2280 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 16 AWG | 600V | - | Slate | 26/30 | - | 0.388 (9.86mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 79249 SL001 Alpha Wire | 50 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 10 | 22 AWG | 600V | - | Slate | 19/34 | - | 0.318 (8.08mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79255 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 10 | 24 AWG | 600V | - | Slate | 19/36 | - | 0.289 (7.34mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6357 SL001 Alpha Wire | 50 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 9 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.300 (7.62mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6456 BK001 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.414 (10.52mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | - |