- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6456 BK001 Alpha Wire | 43 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.414 (10.52mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 6409 SL001 Alpha Wire | 50 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 24 (12 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.478 (12.14mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 85904 BK005 Alpha Wire | 990 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 8 AWG | 600V | WIRE AND CABLE | Black | 266/32 | - | 0.721 (18.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 1771 OR001 Alpha Wire | 6 |
| Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 23 AWG | 600V | WIRE AND CABLE | Orange | 60/40 | Communication, Control | 0.243 (6.17mm) | Polyethylene (PE) | Braid | 95% | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() 85003CY BK005 Alpha Wire | 145 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 20 AWG | 600V | - | Black | 63/38 | - | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85603CY BK005 Alpha Wire | 874 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | - | Black | 105/38 | - | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6360 SL005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.432 (10.97mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 85607 BK005 Alpha Wire | 580 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | - | Black | 105/38 | - | 0.478 (12.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85003 BK001 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | - | Black | 105/38 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6366 SL001 Alpha Wire | 826 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86102 SL005 Alpha Wire | 2831 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 26 AWG | 300V | - | Slate | 7/34 | - | 0.162 (4.11mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65804CY SL005 Alpha Wire | 2388 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.384 (9.75mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85004CY BK005 Alpha Wire | 752 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 20 AWG | 600V | WIRE AND CABLE | Black | 63/38 | - | 0.375 (9.53mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85007CY BK005 Alpha Wire | 706 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | - | Black | 63/38 | - | 0.482 (12.24mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5560C SL005 Alpha Wire | 26 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 5 | 20 AWG | 300V | - | Slate | 7/28 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 65025 SL005 Alpha Wire | 510 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.615 (15.62mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 85807 BK001 Alpha Wire | 9 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 18 AWG | 600V | - | Black | 105/38 | - | 0.438 (11.13mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6407 SL005 Alpha Wire | 726 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.430 (10.92mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 85812CY BK005 Alpha Wire | 790 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 12 | 18 AWG | 600V | - | Black | 105/38 | - | 0.634 (16.10mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0600 1.524mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86703CY SL001 Alpha Wire | 814 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | - | 0.301 (7.65mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |