- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86205 SL005 Alpha Wire | 2829 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 5 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 2471 SL005 Alpha Wire | 16 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | PE | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 0.014Ohm | YES | STRANDED | - | 2 (1 Pair) | CE; UL | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.314 (7.98mm) | Polyethylene (PE) | Foil | 100% | 19X.0117 | FLEXIBLE CORD AND FIXTURE WIRE | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 25003 BK005 Alpha Wire | 2350 |
| Datasheet | 5 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -30°C~90°C | Spool | 2007 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 22 AWG | 300V | - | Black | 7/30 | - | 0.176 (4.47mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 45012 BK005 Alpha Wire | 2478 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 24 AWG | 300V | - | Black | 7/32 | - | 0.200 (5.08mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45093 BK005 Alpha Wire | 2701 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 24 AWG | 300V | - | Black | 7/32 | - | 0.213 (5.41mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5491C SL002 Alpha Wire | 643 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5223C SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 15 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.398 (10.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() M3232 SL002 Alpha Wire | 510 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | not_compliant | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.187 (4.75mm) | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2092 | ||
![]() 5492C SL005 Alpha Wire | 2315 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.216 (5.49mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5322C SL002 Alpha Wire | 50 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.399 (10.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5539 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.607 (15.41mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5494C SL001 Alpha Wire | 536 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.247 (6.27mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5164C SL002 Alpha Wire | 831 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.287 (7.29mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M3243 SL002 Alpha Wire | 2156 |
| Datasheet | 16 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | not_compliant | 3 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.217 (5.51mm) | Polyethylene (PE) | Foil | 100% | - | - | Drain Wire | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2093 | ||
![]() 5944 SL002 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() V16012 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -10°C~71°C | Spool | 2008 | V | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 12 AWG | 1kV | - | Black | 65/30 | Motor Supply, Variable Frequency Drive (VFD) | 0.633 (16.08mm) | Polyethylene (PE) | Foil, Braid | 100%, 85% | - | - | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 45486 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | - | Black | 7/30 | - | 0.425 (10.80mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0550 1.397mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45124 BK005 Alpha Wire | 604 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.368 (9.35mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1172L SL002 Alpha Wire | In Stock | - | Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | - | -20°C~75°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.161 (4.09mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() M13302 SL002 Alpha Wire | 2328 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | UL Style 2509 |