- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6384 SL001 Alpha Wire | 25 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 50 (25 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.595 (15.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6399 SL001 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 50 (25 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.440 (11.18mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 6431 SL001 Alpha Wire | 820 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 18 (9 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 19/30 | - | 0.622 (15.80mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6338 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 50 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.449 (11.41mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5302C SL002 Alpha Wire | 38 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.341 (8.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85025CY BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 25 | - | 20 AWG | 600V | - | Black | 63/38 | - | 0.812 (20.62mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6383 SL002 Alpha Wire | 28 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 36 (18 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.500 (12.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85825 BK001 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 25 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.767 (19.48mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85625 BK001 Alpha Wire | 19 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 25 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.862 (21.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 65704CY SL002 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 6 AWG | 600V | WIRE AND CABLE | Slate | 105/26 | - | 1.062 (26.97mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.1000 2.540mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 25194 BL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | not_compliant | 4 | - | 22 AWG | 300V | - | Blue | 7/30 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 6350 SL002 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 50 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.540 (13.72mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86502CY SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 26 AWG | 300V | - | Slate | 7/34 | - | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5122C SL005 Alpha Wire | 927 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.054Ohm | YES | STRANDED | - | 4 (2 Pair Twisted) | CE; CSA; IEC; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5507 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.442 (11.23mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21896 | ||
![]() 65403CY SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 14 AWG | 600V | - | Slate | 41/30 | - | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 6383 SL005 Alpha Wire | 51 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 36 (18 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.500 (12.70mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 79106 SL001 Alpha Wire | 8 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | - | 9 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.321 (8.15mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5010/50C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 50 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.478 (12.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 65803 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |