- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65009 SL001 Alpha Wire | 23 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.416 (10.57mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 77021 SL005 Alpha Wire | 951 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.213 (5.41mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77012 SL001 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 19 | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/30 | - | 0.318 (8.08mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65504 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 4 AWG | 600V | WIRE AND CABLE | Slate | 168/26 | - | 1.080 (27.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 100.0' 30.5m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5542 SL002 Alpha Wire | 39 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.434 (11.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 78394 SL001 Alpha Wire | 32 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.279 (7.09mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5269C SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.332 (8.43mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M1223 WH001 Alpha Wire | 32 |
| Datasheet | 31 Weeks | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 22 AWG | 600V | WIRE AND CABLE | White | 19/34 | - | 0.154 (3.91mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 5103C SL002 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.204 (5.18mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M1212 WH001 Alpha Wire | 32 |
| Datasheet | 30 Weeks | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 24 AWG | 600V | WIRE AND CABLE | White | 19/36 | - | 0.136 (3.45mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 5129/11C SL002 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 22 (11 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.424 (10.77mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77025 SL001 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 9 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.313 (7.95mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79042 SL001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2014 | EcoFlex® | Active | 1 (Unlimited) | - | 4 | 10 AWG | 600V | WIRE AND CABLE | Slate | 105/30 | - | 0.423 (10.74mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78236 SL005 Alpha Wire | 944 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.296 (7.52mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M2414 SL002 Alpha Wire | 596 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 25 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.300 (7.62mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86403CY SL002 Alpha Wire | 26 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.240 (6.10mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 86502CY SL002 Alpha Wire | 26 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 26 AWG | 300V | - | Slate | 7/34 | - | 0.244 (6.20mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() M1103 SL005 Alpha Wire | 2871 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | not_compliant | 3 | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.186 (4.72mm) | Polyethylene (PE) | Braid | 90% | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2093 | ||
![]() M3423 SL005 Alpha Wire | 2605 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.314 (7.98mm) | Polypropylene (PP) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() M1242 WH001 Alpha Wire | 42 |
| Datasheet | 30 Weeks | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | WIRE AND CABLE | White | 19/30 | - | 0.186 (4.72mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - |