- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6451 SL002 Alpha Wire | 32 |
| Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2009 | DeviceNet™ | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 15 AWG, 18 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0135; 19/30 | Communication, Control | 0.480 (12.19mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Oil Resistant | 500.0' 152.4m | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() 5160/20C SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.465 (11.81mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 85107 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 10 AWG | 600V | - | Black | 658/38 | - | 0.816 (20.73mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 1000.0' 304.8m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 80001 SL005 Alpha Wire | 2899 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 2 | 28 AWG | 600V | WIRE AND CABLE | Slate | 19/40 | - | 0.140 (3.56mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 77040 SL001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2017 | EcoCable® | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.301 (7.65mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77041 SL001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.329 (8.36mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77032 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.307 (7.80mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 1067 SL005 Alpha Wire | 734 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.468 (11.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0470 1.194mm | ROHS3 Compliant | - | ||
![]() 78393 SL005 Alpha Wire | 120 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.256 (6.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5160/25C SL001 Alpha Wire | 1224 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 25 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.516 (13.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77033 SL001 Alpha Wire | 41 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 9 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.357 (9.06mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5139C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.611 (15.52mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() M33404 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2509 | ||
![]() 86103CY SL005 Alpha Wire | 2431 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 3 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.188 (4.78mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 90% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85504 BK002 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 4 AWG | 600V | - | Black | 665/32 | - | 1.076 (27.33mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0850 2.159mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 5499/15C SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 30 (15 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.405 (10.29mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5519 SL001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.531 (13.49mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5163/1C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.266 (6.76mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65425 SL002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.953 (24.21mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.1100 2.794mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86325 SL001 Alpha Wire | 32 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.426 (10.82mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |