- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Number of Cores | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45493 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 (3 Pair Twisted) | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.290 (7.37mm) | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0420 1.067mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45092 BK001 Alpha Wire | 509 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.204 (5.18mm) | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0420 1.067mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45272 BK001 Alpha Wire | 825 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/32 | - | 0.300 (7.62mm) | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0420 1.067mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45113 BK001 Alpha Wire | 953 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3 | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.237 (6.02mm) | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0420 1.067mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45152 BK001 Alpha Wire | 1069 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | 20 AWG | 300V | - | - | - | Black | 7/28 | - | 0.262 (6.65mm) | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5325C SL005 Alpha Wire | 41 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 27 | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5307C SL005 Alpha Wire | 32 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 48 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.517 (13.13mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5314C SL005 Alpha Wire | 39 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 19 | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.408 (10.36mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45386 BK005 Alpha Wire | 734 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 | 18 AWG | 300V | - | - | - | Black | 16/30 | - | 0.337 (8.56mm) | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0450 1.143mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 45272 BK199 Alpha Wire | 615 |
| Datasheet | - | - | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Black | 7/32 | - | 0.300 (7.62mm) | Thermoplastic Elastomer (TPE) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0420 1.067mm | - | Non-RoHS Compliant | ISO 10993 | ||
![]() 5323C SL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 15 | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.426 (10.82mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5206C SL005 Alpha Wire | 33 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 37 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.438 (11.13mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5110/20C SL005 Alpha Wire | 969 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 | 22 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/30 | Communication, Control | 0.359 (9.12mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5120/20C SL005 Alpha Wire | 549 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | Communication, Control | 0.328 (8.33mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 2442C SL002 Alpha Wire | 751 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | 14 AWG | 150V | WIRE AND CABLE | - | - | Slate | 41/30 | Communication, Control | 0.292 (7.42mm) | Polyethylene (PE) | - | Foil | 100% | - | - | - | - | Drain Wire | - | 500.0' 152.4m | 0.0300 0.762mm | - | ROHS3 Compliant | - | ||
![]() 5470/25C SL005 Alpha Wire | 136 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 25 | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.492 (12.50mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5060/25C SL005 Alpha Wire | 800 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 25 | 20 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/28 | Communication, Control | 0.488 (12.40mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 3203 SL005 Alpha Wire | 544 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 | 26 AWG | 600V | WIRE AND CABLE | - | - | Slate | 7/34 | Communication, Control | 0.166 (4.22mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | - | 100.0' 30.5m | 0.0160 0.406mm | - | ROHS3 Compliant | - | ||
![]() 5382/1C SL001 Alpha Wire | 868 |
| Datasheet | 3 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | 18 AWG | 300V | WIRE AND CABLE | - | - | Slate | 16/30 | Communication, Control | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65002SL002 Alpha Wire | 2233 |
| - | - | Cable | 5.579186 kg | Copper, Bare | Poly-Vinyl Chloride (PVC) | -- | CE, CSA, UL, VDE | 65002 | Alpha Wire | Multi-Conductor | 1 | ALPHA WIRE CO | PVC | Polyvinyl Chloride (PVC), Oil Resistant | -- | Alpha Wire | 65002SL002 | Alpha Wire | Spool | Active | Active | 5.35 | Compliant | Yes | Due to size or weight of the product, your shipping charge may increase. | 12.300 lbs | 600 V | 600 V | -- | - | - | Xtra-Guard® Flex | Active | -- | Communication and Control | 90 °C | -5 °C | Grey | Cable | Unshielded | compliant | 2 | 20 AWG | 600V | - | 500 ft | 22 AWG | Slate | 10/30 | -- | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | -- | -- | 5.84 mm | 10 x 30 | 2 | 20 AWG | Biological Compatibility | Multi-Conductor Cables | 500.0 (152.4m) | 0.0350 (0.889mm) | No SVHC | - | ISO 10993, UL Style 2587 |