- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Shield Material | Brand | Cable Types | Insulation Materials | Jacket Material | Manufacturer | RoHS | Shipping Restrictions | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Shielding | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80108 SL005 Alpha Wire | 16 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | 2 | 24 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/36 | - | 0.186 (4.72mm) | Polyphenylene Ether (PPE) | - | Braid | 85% | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80113 SL005 Alpha Wire | 32 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | 10 | 24 AWG | 600V | - | - | - | Slate | 19/36 | - | 0.276 (7.01mm) | Polyphenylene Ether (PPE) | - | Braid | 85% | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 5129/11C SL001 Alpha Wire | 570 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 22 (11 Pair Twisted) | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.424 (10.77mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M39050 BK001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | - | - | Copper, Tinned | Polyethylene (PE) | Aluminum | - | Multi-Conductor | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 15 | 20 AWG | 350V | WIRE AND CABLE | - | - | Black | 10/30 | - | 0.363 (9.22mm) | Polypropylene (PP) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | - | ||
![]() 65825 SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 25 | 18 AWG | 600V | - | - | - | Slate | 16/30 | - | 0.666 (16.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 7671 WH001 Alpha Wire | 618 |
| Datasheet | 15 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | 18 AWG | 600V | WIRE AND CABLE | - | - | White | 7/28 | - | 0.140 (3.56mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 6358 SL005 Alpha Wire | 2830 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | 10 | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.320 (8.13mm) | Foam Polyethylene (FPE) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 1710 SL002 Alpha Wire | 480 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Microphone | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 2 | 22 AWG | 1kV | WIRE AND CABLE | - | - | Slate | 19/34 | Communication, Control | 0.239 (6.07mm) | Polyethylene (PE) | - | Braid | 90% | - | - | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 80101 SL005 Alpha Wire | 33 |
| Datasheet | 7 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | - | 2 | 28 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/40 | - | 0.168 (4.27mm) | Polyphenylene Ether (PPE) | - | Braid | 85% | - | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 6224C SL001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.318 (8.08mm) | Foam Polypropylene (FPP) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 7661 WH001 Alpha Wire | 39 |
| Datasheet | 15 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 2 (1 Pair Twisted) | 20 AWG | 600V | WIRE AND CABLE | - | - | White | 7/28 | - | 0.130 (3.30mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 78398 SL001 Alpha Wire | 32 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | - | 16 (8 Pair Twisted) | 20 AWG | 300V | - | - | - | Slate | 19/32 | - | 0.359 (9.12mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6069C SL005 Alpha Wire | 680 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2002 | - | Active | 1 (Unlimited) | - | - | - | - | 18 (9 Pair Twisted) | 18 AWG | 300V | - | - | - | Slate | 16/30 | - | 0.650 (16.51mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 3221 SL002 Alpha Wire | 595 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 2 | 22 AWG | 600V | WIRE AND CABLE | - | - | Slate | 19/34 | Communication, Control | 0.173 (4.39mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 500.0' 152.4m | 0.0160 0.406mm | ROHS3 Compliant | - | ||
![]() 6019C SL005 Alpha Wire | 874 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | - | - | 34 (17 Pair Twisted) | 22 AWG | 300V | - | - | - | Slate | 7/30 | Communication, Control | 0.593 (15.06mm) | Polypropylene (PP) | - | Foil | 100% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6401 SL005 Alpha Wire | 2885 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | - | Slate | 7/32 | - | 0.280 (7.11mm) | Polyethylene (PE) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 25534BK002 Alpha Wire | In Stock | - | - | - | Cable | 57.606231 kg | - | - | - | Alpha Wire | - | PE | Polyethylene (PE) | Alpha Wire | Details | Due to size or weight of the product, your shipping charge may increase. | 127 lbs | 600 V | 600 V | - | - | - | 2553 | - | - | Harsh Environment | Black | Cable | Shielded | 4 Conductor | - | - | - | 500 ft | 16 AWG | Black | - | - | - | - | Multi-Conductor Cables | - | - | 12.45 mm | 19 x 0.0117 | 16 AWG | Automotive Assembly Plant Operations | Multi-Conductor Cables | 152.4 m | - | - | - | ||
![]() 6340 SL001 Alpha Wire | 645 |
| Datasheet | 4 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 4 | 22 AWG | 300V | - | - | - | Slate | 7/28 | - | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 25114 BK005 Alpha Wire | 2467 | - | Datasheet | 5 Weeks | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | 4 | 24 AWG | 300V | - | - | - | Black | 7/32 | - | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 86606CY SL005 Alpha Wire | 931 |
| Datasheet | 5 Weeks | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Pair | - | - | - | - | - | - | - | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | 24 AWG | 300V | - | - | - | Slate | 10/34 | - | 0.337 (8.56mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 85% | - | - | - | Biological Compatibility, Drain Wire | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |