- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6454 BK001 Alpha Wire | 2014 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~60°C | Spool | 2009 | Active | 1 (Unlimited) | 3 (1.5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.300 (7.62mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | - | ||
![]() 6455 BK001 Alpha Wire | 929 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~60°C | Spool | 2009 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.350 (8.89mm) | High Density Polyethylene (HDPE) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 3315 SL005 Alpha Wire | 98 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2001 | Active | 1 (Unlimited) | 15 | 28 AWG | 600V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 57003 SL002 Alpha Wire | 2416 |
| Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -5°C~75°C | Spool | 2006 | Active | 1 (Unlimited) | 3 | 24 AWG | 300V | - | Slate | 7/32 | - | 0.120 (3.05mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0154 0.390mm | ROHS3 Compliant | - | ||
![]() 1712 SL005 Alpha Wire | 2395 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Microphone | -20°C~60°C | Spool | - | Active | 1 (Unlimited) | 2 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.221 (5.61mm) | Polyethylene (PE) | Braid | 85% | - | 100.0' 30.5m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 6321 SL001 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2006 | Active | 1 (Unlimited) | 14 (7 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.464 (11.79mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6218C SL001 Alpha Wire | 32 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.456 (11.58mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() M33815 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -25°C~90°C | Spool | - | Active | 1 (Unlimited) | 15 | 18 AWG | 600V | - | Black | 7/0.0152 | - | 0.537 (13.64mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 3000' 914.4m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6012C SL002 Alpha Wire | 577 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~60°C | Spool | 2006 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.378 (9.60mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0480 1.219mm | ROHS3 Compliant | - | ||
![]() 3247 SL001 Alpha Wire | 581 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2001 | Active | 1 (Unlimited) | 3 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 1000.0' 304.8m | 0.0230 0.584mm | ROHS3 Compliant | - | ||
![]() M2410 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 10 | 28 AWG | 300V | - | Slate | 7/36 | - | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6036C SL001 Alpha Wire | 564 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2006 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.472 (11.99mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0470 1.194mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 6056C SL001 Alpha Wire | 753 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.451 (11.46mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 3246 SL005 Alpha Wire | 939 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2001 | Active | 1 (Unlimited) | 2 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.241 (6.12mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 100.0' 30.5m | 0.0230 0.584mm | ROHS3 Compliant | - | ||
![]() 6462 VI001 Alpha Wire | 572 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~75°C | Spool | 2009 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Violet | Solid | - | 0.315 (8.00mm) | Polyethylene (PE) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | ROHS3 Compliant | UL Style 20201 | ||
![]() M3427 SL199 Alpha Wire | 32 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 20 (10 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.417 (10.59mm) | Polypropylene (PP) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 3000' 914.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 1736C SL001 Alpha Wire | 715 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2001 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 1728 SL005 Alpha Wire | 606 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~60°C | Spool | 2009 | Active | 1 (Unlimited) | 20 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.462 (11.73mm) | Polyethylene (PE) | Braid | 85% | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 2468 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | - | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~60°C | Spool | 2009 | Active | 1 (Unlimited) | 2 | 25 AWG | 400V | WIRE AND CABLE | Slate | - | Communication, Control | 0.165 (4.19mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() M2445 SL199 Alpha Wire | 15 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 10 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.266 (6.76mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 |