- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 65405CY SL005 Alpha Wire | 663 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.537 (13.64mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0520 1.321mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() M3849 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Black | 7/0.0242 | - | 0.409 (10.39mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 3000' 914.4m | 0.0470 1.194mm | ROHS3 Compliant | - | ||
![]() 78108 SL001 Alpha Wire | 849 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 8 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.138 (3.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5110/60C SL002 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 60 | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.588 (14.94mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 2241C SL022 Alpha Wire | 971 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5225C SL005 Alpha Wire | 17 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 27 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.487 (12.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25192 WH199 Alpha Wire | 10 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | - | White | 7/30 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() M2439 SL005 Alpha Wire | 2411 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78425 SL005 Alpha Wire | 857 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | - | Slate | 19/32 | - | 0.348 (8.84mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79030 SL005 Alpha Wire | 531 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.307 (7.80mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78443 SL005 Alpha Wire | 965 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 25 | 24 AWG | 300V | - | Slate | 19/36 | - | 0.272 (6.91mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78098 SL005 Alpha Wire | 813 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.328 (8.33mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78134 SL001 Alpha Wire | 828 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.149 (3.78mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 86404CY SL005 Alpha Wire | 2128 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 79201 SL005 Alpha Wire | 980 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 2 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.216 (5.49mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 6399 SL005 Alpha Wire | 247 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | 50 (25 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.440 (11.18mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 79013 SL005 Alpha Wire | 510 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.256 (6.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79222 SL005 Alpha Wire | 133 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.351 (8.92mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79122 SL005 Alpha Wire | 741 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.309 (7.85mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79038 SL005 Alpha Wire | 622 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 12 AWG | 600V | WIRE AND CABLE | Slate | 65/30 | - | 0.358 (9.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 |