- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Subcategory | Shielding | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5364C SL002 Alpha Wire | 914 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 4 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 78378 SL001 Alpha Wire | 1216 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 16 (8 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 19/36 | - | 0.278 (7.06mm) | Polyphenylene Ether, Modified (mPPE) | - | Foil, Braid | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5108C SL001 Alpha Wire | 35 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | 8 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.263 (6.68mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25194 BK005 Alpha Wire | 2254 |
| Datasheet | 6 Weeks | Copper, Tinned | Polyurethane (PU) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2007 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | 4 | 22 AWG | 300V | - | - | Black | 7/30 | - | 0.193 (4.90mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 86212CY SL001 Alpha Wire | 531 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 12 | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 10/34 | - | 0.327 (8.31mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility, Drain Wire | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5363C SL001 Alpha Wire | 549 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6370 SL005 Alpha Wire | 26 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 30 (15 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.421 (10.69mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85815 BK005 Alpha Wire | 34 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 15 | 18 AWG | 600V | - | - | Black | 105/38 | - | 0.577 (14.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 45494 BK005 Alpha Wire | 1187 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | 24 AWG | 300V | - | - | Black | 7/32 | - | 0.314 (7.98mm) | Thermoplastic Elastomer (TPE) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86112CY SL005 Alpha Wire | 848 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 12 | 26 AWG | 300V | - | - | Slate | 7/34 | - | 0.303 (7.70mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 90% | - | - | - | Biological Compatibility, Drain Wire | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5420/7 SL002 Alpha Wire | 33 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 7 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.442 (11.23mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 25094 BK005 Alpha Wire | 19 | - | Datasheet | 6 Weeks | Copper, Tinned | Polyurethane (PU) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2007 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | 4 | 24 AWG | 300V | - | - | Black | 7/32 | - | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5493CSL005 Alpha Wire | 770 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | 5493C SL005 | 5493C | Alpha Wire | Multi-Pair | EAR99 | 1 | 8544.49.3080 | Polyvinyl Chloride (PVC) | Unavailable | Polyvinyl Chloride (PVC) | -- | Alpha Wire | Alpha Wire | Spool | Active | Details | 2.700 lbs | 300 V | -35°C ~ 105°C | - | - | Xtra-Guard® 1 | Active | -- | High Performance | Cable | Shielded | 6 (3 Pair Twisted) | 24 AWG | 300V | - | 100 ft | Slate | 7/32 | Communication, Control | 0.228 (5.79mm) | Poly-Vinyl Chloride (PVC) | Multi-Conductor Cables | Foil | 100% | 5.84 mm | 7 x 32 | 24 AWG | Biological Compatibility, Drain Wire, Rip Cord | Multi-Conductor Cables | 100.0 (30.5m) | 0.0320 (0.813mm) | - | ISO 10993, UL Style 2464 | ||
![]() 5583C SL005 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 15 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.365 (9.27mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() M1605 SL001 Alpha Wire | 848 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 5 | 28 AWG | 600V | WIRE AND CABLE | - | Slate | 7/36 | - | 0.144 (3.66mm) | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | 1000.0' 304.8m | 0.0142 0.360mm | ROHS3 Compliant | - | ||
![]() 6339 SL005 Alpha Wire | 2029 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 3 | 22 AWG | 300V | - | - | Slate | 7/28 | - | 0.198 (5.03mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6425 SL001 Alpha Wire | 900 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 54 (27 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.698 (17.72mm) | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | - | ||
![]() 6372 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 50 (25 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.451 (11.46mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78030 SL001 Alpha Wire | 853 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 10 | 24 AWG | 300V | - | - | Slate | 19/36 | - | 0.190 (4.83mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | Rip Cord | - | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | UL Style 21460 | ||
![]() 5354C SL005 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 38 (19 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | Communication, Control | 0.634 (16.10mm) | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 |