- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77229 SL001 Alpha Wire | 6 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 15 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.461 (11.71mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77140 SL001 Alpha Wire | 6 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 15 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.515 (13.08mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77237 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 15 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.539 (13.69mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77037 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 25 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.542 (13.76mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77230 SL001 Alpha Wire | 6 |
| Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 19 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.492 (12.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5110/70C SL001 Alpha Wire | 6 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 70 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.630 (16.00mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77036 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 19 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.464 (11.79mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5070/60C SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 60 | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.881 (22.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5100/60C SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 60 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.468 (11.89mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77029 SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 25 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.470 (11.94mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77139 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 12 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.471 (11.96mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78122 SL001 Alpha Wire | 873 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.116 (2.95mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6341 SL002 Alpha Wire | 1816 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 5 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6385 SL001 Alpha Wire | 35 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2005 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.247 (6.27mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 6347 SL001 Alpha Wire | 999 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 15 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.320 (8.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5080/20C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.547 (13.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5370/20C SL002 Alpha Wire | 41 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 16 AWG | 300V | - | Slate | 19/0.0117 | Communication, Control | 0.593 (15.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M3972 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.229 (5.82mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 6374 SL005 Alpha Wire | 2593 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5473C SL005 Alpha Wire | 106 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.224 (5.69mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 |