- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M13330 SL002 Alpha Wire | 676 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 30 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.401 (10.19mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 881806 SL002 Alpha Wire | 802 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 6 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.289 (7.34mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5390/20C SL005 Alpha Wire | 156 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | POLYVINYL CHLORIDE | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.023Ohm | YES | STRANDED | 20 | CE; CSA; IEC; UL | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.488 (12.40mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | FLEXIBLE CORD AND FIXTURE WIRE | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M39074 SL005 Alpha Wire | 2119 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.234 (5.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() M13303 SL002 Alpha Wire | 2129 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 | ||
![]() M33502 SL002 Alpha Wire | 2295 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.208 (5.28mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2509 | ||
![]() M13232 SL002 Alpha Wire | 2771 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.200 (5.08mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0280 0.711mm | ROHS3 Compliant | UL Style 2092 | ||
![]() 78053 SL005 Alpha Wire | 40 | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 6 (3 Pair Twisted) | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.140 (3.56mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M2403 SL002 Alpha Wire | 538 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.165 (4.19mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M13194 SL001 Alpha Wire | 675 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M4638 SL002 Alpha Wire | 878 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.237 (6.02mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6332 SL001 Alpha Wire | 832 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 8 | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.236 (5.99mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M13504 SL002 Alpha Wire | 2776 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2598 | ||
![]() 80016 SL005 Alpha Wire | 2508 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2004 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 4 | - | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | - | 0.195 (4.95mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 45102 BK005 Alpha Wire | 2592 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | - | 0.246 (6.25mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5616B2001 BK001 Alpha Wire | 561 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 20 AWG | 600V | - | Black | 7/0.0121 | - | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() 79102 SL005 Alpha Wire | 156 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.219 (5.56mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 80053 SL005 Alpha Wire | 960 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 4 | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 105/34 | - | 0.301 (7.65mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80120 SL005 Alpha Wire | 2910 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | -50°C~90°C | Spool | 2002 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 2 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.206 (5.23mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 5413 SL005 Alpha Wire | 2201 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 |