- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78028 SL199 Alpha Wire | 32 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | - | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 8 | - | 24 AWG | 300V | - | Slate | 19/36 | - | 0.164 (4.17mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M33404 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 20 AWG | 300V | - | Slate | 7/28 | - | 0.209 (5.31mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2509 | ||
![]() 5013C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.163 (4.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5199/60C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 60 | - | 22 AWG | 300V | - | Slate | 7/30 | Communication, Control | 0.522 (13.26mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/40C SL002 Alpha Wire | 6 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 40 | - | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.656 (16.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5306C SL002 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 37 | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.466 (11.84mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() M1605 SL199 Alpha Wire | 15 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 5 | - | 28 AWG | 600V | - | Slate | 7/36 | - | 0.144 (3.66mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 3000' 914.4m | 0.0142 0.360mm | ROHS3 Compliant | - | ||
![]() 86305 SL199 Alpha Wire | 47 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 5 | - | 22 AWG | 300V | - | Slate | 19/34 | - | 0.227 (5.77mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() M39025 SL199 Alpha Wire | 41 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.174 (4.42mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M4603 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.166 (4.22mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire, Rip Cord | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M1202 WH199 Alpha Wire | 42 |
| Datasheet | - | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | - | -55°C~200°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 26 AWG | 600V | WIRE AND CABLE | White | 7/34 | - | 0.124 (3.15mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | - | 3000' 914.4m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() M13194 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.267 (6.78mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M13193 SL199 Alpha Wire | 17 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6344 SL005 Alpha Wire | 2337 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | SEMI-RIGID PVC | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 0.015Ohm | YES | STRANDED | 8 | CE; CSA; CUL; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.256 (6.50mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | FLEXIBLE CORD AND FIXTURE WIRE | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5390/60C SL005 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 60 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.885 (22.48mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5192C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45451 BK199 Alpha Wire | 1010 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | - | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.238 (6.05mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5012C BK199 Alpha Wire | 48 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 2 | - | 24 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 85650 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 50 | - | 16 AWG | 600V | - | Black | 105/38 | - | 1.161 (29.49mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 3231 SL001 Alpha Wire | 884 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 2 (1 Pair Twisted) | - | 20 AWG | 600V | - | Slate | 19/32 | Communication, Control | 0.195 (4.95mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0190 0.483mm | ROHS3 Compliant | - |