- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Note | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77223 SL001 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 3 | 16 AWG | - | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.266 (6.76mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77141 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 2 | 14 AWG | - | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.264 (6.71mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85304CY BK005 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 2 AWG | - | 600V | - | Black | 1045/32 | - | 1.431 (36.35mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Oil Resistant | 100.0' 30.5m | 0.0950 2.413mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 6337 SL002 Alpha Wire | 23 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 37 | 24 AWG | - | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.398 (10.11mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85207 BK001 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 12 AWG | - | 600V | WIRE AND CABLE | Black | 413/38 | - | 0.729 (18.52mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 1000.0' 304.8m | 0.1000 2.540mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86307 SL001 Alpha Wire | 39 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 22 AWG | - | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.260 (6.60mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 65850 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 50 | 18 AWG | - | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.967 (24.56mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 77003 SL199 Alpha Wire | 33 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 5 | 24 AWG | - | 600V | - | Slate | 7/32 | - | 0.188 (4.78mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77118 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 5 | 20 AWG | - | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.230 (5.84mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 65834 SL002 Alpha Wire | 24 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 34 | 18 AWG | - | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.769 (19.53mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0600 1.524mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5472L SL002 Alpha Wire | 622 |
| Datasheet | 14 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | - | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.209 (5.31mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0300 0.762mm | ROHS3 Compliant | - | ||
![]() 65305 SL001 Alpha Wire | In Stock | - | Datasheet | 14 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 5 | 2 AWG | - | 600V | WIRE AND CABLE | Slate | 266/26 | - | 1.428 (36.27mm) | Poly-Vinyl Chloride (PVC) | - | - | Oil Resistant | 1000.0' 304.8m | 0.1350 3.429mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 77249 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 4 | 26 AWG | - | 600V | WIRE AND CABLE | Slate | 7/34 | - | 0.190 (4.83mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 75001 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair, Cat5e | -50°C~105°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | - | 300V | WIRE AND CABLE | Black | Solid | Communication | 0.300 (7.62mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78108 SL199 Alpha Wire | 37 |
| Datasheet | 12 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 8 | 28 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.138 (3.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 5000' 1524.0m +/-10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 86125 SL001 Alpha Wire | 41 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 25 | 26 AWG | - | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 77127 SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 3 | 18 AWG | - | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.217 (5.51mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5581C SL002 Alpha Wire | 41 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 22 AWG | - | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.285 (7.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21895 | ||
![]() 78131 SL005 Alpha Wire | 23 | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 15 | 24 AWG | - | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.217 (5.51mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5306C SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 37 | 24 AWG | - | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.466 (11.84mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 |