- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Cable Types | ECCN | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Mfr | Other Names | Package | Product Status | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire Gauge - AWG | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78349 SL001 Alpha Wire | 32 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.387 (9.83mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78244 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.279 (7.09mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78339 SL001 Alpha Wire | 48 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 19/34 | - | 0.340 (8.64mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78193 SL001 Alpha Wire | 964 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.229 (5.82mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78249 SL001 Alpha Wire | 41 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.400 (10.16mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78318 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 8 | 26 AWG | 300V | - | - | Slate | 19/38 | - | 0.178 (4.52mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78332 SL005 Alpha Wire | 2968 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 2 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 19/34 | - | 0.157 (3.99mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78156 SL005 Alpha Wire | 2454 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 19/40 | - | 0.186 (4.72mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78158 SL005 Alpha Wire | 929 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 16 (8 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | - | Slate | 19/40 | - | 0.202 (5.13mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78036 SL001 Alpha Wire | 968 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 19/34 | - | 0.173 (4.39mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6318 SL001 Alpha Wire | 810 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.397 (10.08mm) | Foam Polypropylene (FPP) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 78046 SL005 Alpha Wire | 821 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5282CSL005 Alpha Wire | 2425 |
| - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | 5282C SL005 | 5282C | Multi-Pair | EAR99 | 8544.49.3080 | Unavailable | Lead free / RoHS Compliant | Alpha Wire | 5282C SL005-ND 5282CSL005 5282CSL005-100 5282CSL005-ND Q1500595 | Spool | Active | -35°C ~ 105°C | - | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | Unshielded | 4 (2 Pair Twisted) | 20 AWG | 300V | - | 100 ft | Slate | 7/28 | Communication, Control | 0.298 (7.57mm) | Poly-Vinyl Chloride (PVC) | - | - | 20 AWG | Biological Compatibility, Rip Cord | 100.0 (30.5m) | 0.0320 (0.813mm) | - | ISO 10993 | ||
![]() 78349 SL005 Alpha Wire | 32 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.387 (9.83mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 85805 BK002 Alpha Wire | 32 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | Spool | 2007 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 18 AWG | 600V | WIRE AND CABLE | - | Black | 105/38 | - | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 78246 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.338 (8.59mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78246 SL005 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | - | Slate | 19/32 | - | 0.338 (8.59mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78305 SL001 Alpha Wire | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 28 AWG | 300V | - | - | Slate | 19/40 | - | 0.198 (5.03mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78076 SL001 Alpha Wire | 42 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 19/36 | - | 0.227 (5.77mm) | Polyphenylene Ether, Modified (mPPE) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78382 SL005 Alpha Wire | 525 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | - | Multi-Pair | - | - | - | - | - | - | - | - | -40°C~80°C | Spool | 2002 | EcoCable® Mini | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 22 AWG | 300V | - | - | Slate | 19/34 | - | 0.216 (5.49mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |