- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5110/40C SL005 Alpha Wire | 789 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 40 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.462 (11.73mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 80035 SL005 Alpha Wire | 7 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | - | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 41/34 | - | 0.239 (6.07mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80011 SL005 Alpha Wire | 49 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 7 | - | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | - | 0.204 (5.18mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() M3420 SL001 Alpha Wire | 23 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.257 (6.53mm) | Polypropylene (PP) | Foil, Braid | 100%, 65% | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 1898C SL005 Alpha Wire | 40 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | POLYVINYL CHLORIDE | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | NO | STRANDED | - | 3 | CE; CSA; UL | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.210 (5.33mm) | Poly-Vinyl Chloride (PVC) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 5429 SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | 9 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.535 (13.59mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 80122 SL005 Alpha Wire | 15 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 5 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.245 (6.22mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80006 SL005 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 7 | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 19/38 | - | 0.192 (4.88mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80068 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 7 | - | 10 AWG | 600V | WIRE AND CABLE | Slate | 259/34 | - | 0.606 (15.39mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 2432C SL005 Alpha Wire | 33 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.226 (5.74mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2242C SL005 Alpha Wire | 25 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.333 (8.46mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 2403C SL001 Alpha Wire | 990 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~75°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | not_compliant | 3 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.178 (4.52mm) | Polyethylene (PE) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 76010 BK002 Alpha Wire | 665 |
| Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Pair, Cat5e | - | -50°C~75°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | - | - | - | 8 (4 Pair Twisted) | - | 24 AWG | 300V | - | Black | Solid | Communication | 0.257 (6.53mm) | Polypropylene (PP) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 80129 SL005 Alpha Wire | 26 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 25 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.426 (10.82mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 1317C SL001 Alpha Wire | 66 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.231 (5.87mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 2245C SL001 Alpha Wire | 892 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 10 (5 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.445 (11.30mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | - | ||
![]() 3466C SL001 Alpha Wire | 811 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 6 | - | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 80132 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 2 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 41/34 | - | 0.222 (5.64mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80046 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | - | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | - | - | - | 9 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 65/34 | - | 0.386 (9.80mm) | Polyphenylene Ether (PPE) | - | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 86514CY SL005 Alpha Wire | 32 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 28 (14 Pair Twisted) | - | 26 AWG | 300V | - | Slate | 7/34 | - | 0.426 (10.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2661 |