- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5489/11C SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 22 (11 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.400 (10.16mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 3466C SL001 Alpha Wire | 811 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.202 (5.13mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 80130 SL005 Alpha Wire | 26 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 30 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.449 (11.41mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 5060/20C SL005 Alpha Wire | 830 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.437 (11.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5383/1C SL001 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.242 (6.15mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21894 | ||
![]() 1102 MC005 Alpha Wire | 19 | - | Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 4 | 32 AWG | 200V | - | Multiple | 7/40 | Communication, Control | 0.072 (1.83mm) | - | - | - | - | 100.0' 30.5m | - | ROHS3 Compliant | - | ||
![]() M1606 SL005 Alpha Wire | 2001 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 28 AWG | 600V | - | Slate | 7/36 | - | 0.157 (3.99mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | - | ||
![]() 80045 SL005 Alpha Wire | 2599 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Slate | 65/34 | - | 0.310 (7.87mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80131 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 36 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.488 (12.40mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80064 SL005 Alpha Wire | 48 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 9 | 12 AWG | 600V | WIRE AND CABLE | Slate | 168/34 | - | 0.642 (16.31mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() 881808 SL001 Alpha Wire | 920 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.341 (8.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0370 0.940mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M38906 SL001 Alpha Wire | 838 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.200 (5.08mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M5402 SL005 Alpha Wire | 784 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 20 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.507 (12.88mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 2258 SL005 Alpha Wire | 409 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.214 (5.44mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 77135 SL001 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.263 (6.68mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78013 SL001 Alpha Wire | 628 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.107 (2.72mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M3204 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2095 | ||
![]() 5606B1601 BK002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 16 AWG | 600V | - | Black | 7/0.0192 | - | 0.300 (7.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 77018 SL005 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 19 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.358 (9.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5475C SL002 Alpha Wire | 607 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2464 |