- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5153C SL002 Alpha Wire | In Stock | - | Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.247 (6.27mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5495C SL002 Alpha Wire | 8 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 10 (5 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86710CY SL002 Alpha Wire | 48 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 20 (10 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 19/34 | - | 0.497 (12.62mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5026C SL002 Alpha Wire | 40 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.316 (8.03mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 85404CY BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 14 AWG | 600V | - | Black | 266/38 | - | 0.528 (13.41mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() SPM1807CY GR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 18 AWG | 1kV | WIRE AND CABLE | Green | 19/30 | - | 0.409 (10.39mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5362C SL001 Alpha Wire | 552 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 2 | - | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65603CY SL002 Alpha Wire | 704 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 3 | - | 16 AWG | 600V | - | Slate | 26/30 | - | 0.388 (9.86mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 86503CY SL001 Alpha Wire | 596 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 6 (3 Pair Twisted) | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5456C SL001 Alpha Wire | 25 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 12 (6 Pair Twisted) | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.419 (10.64mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5930 SL001 Alpha Wire | 11 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.178 (4.52mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5480/50C SL002 Alpha Wire | 791 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 100 (50 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.699 (17.75mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5110/25C SL001 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | - | - | - | - | 25 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77221 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | 19 | - | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.432 (10.97mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M13404 SL005 Alpha Wire | 31 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.219 (5.56mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5492C SL001 Alpha Wire | 507 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 4 (2 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.216 (5.49mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5529/12 SL001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | POLYVINYL CHLORIDE | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 0.024Ohm | OIL RESISTANT, FLAME RESISTANT | YES | STRANDED | 12 | CE; CSA; IEC; UL | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.619 (15.72mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | FLEXIBLE CORD AND FIXTURE WIRE | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 65604CY SL002 Alpha Wire | 32 |
| Datasheet | 6 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 4 | - | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.416 (10.57mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 5118C SL001 Alpha Wire | 1123 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | 8 | - | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.243 (6.17mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 65007CY SL001 Alpha Wire | 25 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | - | 7 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.409 (10.39mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 |