- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5673 SL001 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 15 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.248 (6.30mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5129/15C SL005 Alpha Wire | 731 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 30 (15 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.475 (12.07mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5942 SL005 Alpha Wire | 831 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -35°C~105°C | - | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 12 (6 Pair Twisted) | - | 28 AWG | 300V | - | Slate | 7/36 | Communication, Control | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5010/25C SL005 Alpha Wire | 915 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 25 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.368 (9.35mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | Non-RoHS Compliant | ISO 10993, UL Style 2464 | ||
![]() 79109 SL001 Alpha Wire | 44 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | 2 | - | 18 AWG | 600V | - | Slate | 16/30 | - | 0.236 (5.99mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5668 SL005 Alpha Wire | 968 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.162 (4.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86203 SL002 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 3 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.179 (4.55mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 1793C SL001 Alpha Wire | 50 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | Solid | Communication, Control | 0.157 (3.99mm) | Poly-Vinyl Chloride (PVC) | Braid | 80% | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 3446 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 6 | - | 16 AWG | 1kV | - | Slate | 19/29 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 100.0' 30.5m | 0.0340 0.864mm | ROHS3 Compliant | - | ||
![]() 1132C SL005 Alpha Wire | 2792 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 4 (2 Pair Twisted) | - | 18 AWG | 300V | - | Slate | 16/30 | Communication, Control | 0.332 (8.43mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 1737C SL005 Alpha Wire | 2945 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | POLYVINYL CHLORIDE | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | YES | STRANDED | 3 | CE; CSA; UL | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.199 (5.06mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | COMMUNICATION CABLE | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 85818 BK001 Alpha Wire | 43 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 18 | - | 18 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.608 (15.44mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86112 SL001 Alpha Wire | 9 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 12 | - | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | - | 0.283 (7.19mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6421 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~105°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | 18 (9 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.447 (11.35mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | - | ||
![]() SF61112CY OR005 Alpha Wire | 15 |
| Datasheet | 7 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 4 | - | 12 AWG | 600V | - | Orange | 65/30 | - | 0.508 (12.90mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | - | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 6059C SL005 Alpha Wire | 15 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 18 (9 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.522 (13.26mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | Drain Wire | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86018 SL001 Alpha Wire | 14 |
| Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 18 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.262 (6.65mm) | Poly-Vinyl Chloride (PVC) | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 85634 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 34 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.936 (23.77mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85812 BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 12 | - | 18 AWG | 600V | WIRE AND CABLE | Black | 105/38 | - | 0.520 (13.21mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85815 BK002 Alpha Wire | 12 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 15 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.577 (14.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | 500.0' 152.4m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 |