- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6059C SL005 Alpha Wire | 15 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 18 (9 Pair Twisted) | - | 22 AWG | 300V | - | Slate | 7/28 | - | 0.522 (13.26mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6032C SL005 Alpha Wire | 4087 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | - | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 20 AWG | 300V | - | Slate | 7/28 | - | 0.331 (8.41mm) | Polypropylene (PP) | Foil | 100% | - | - | Drain Wire | 100.0' 30.5m | 0.0470 1.194mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 1736C SL005 Alpha Wire | 2816 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.189 (4.80mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | - | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() V16014 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | - | Spool | 2008 | V | Active | 1 (Unlimited) | - | - | - | 4 | - | 14 AWG | 1kV | - | Black | 41/30 | Motor Supply, Variable Frequency Drive (VFD) | 0.584 (14.83mm) | Polyethylene (PE) | Foil, Braid | 100%, 85% | - | - | Drain Wire | 100.0' 30.5m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 45013 BK005 Alpha Wire | 252 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | - | -50°C~125°C | Spool | 2011 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | - | 3 | - | 24 AWG | 300V | - | Black | 7/32 | - | 0.209 (5.31mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0420 1.067mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77112 SL005 Alpha Wire | 676 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | - | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | - | - | 5 | - | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/30 | - | 0.208 (5.28mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | - | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85634 BK002 Alpha Wire | 32 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 34 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.936 (23.77mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2587 | ||
![]() M4616 SL001 Alpha Wire | 32 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 30 | - | 24 AWG | 300V | - | Slate | 7/32 | - | 0.353 (8.97mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 85607 BK001 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2001 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 16 AWG | 600V | - | Black | 105/38 | - | 0.478 (12.14mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 1747C SL005 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 4 | - | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.235 (5.97mm) | Poly-Vinyl Chloride (PVC) | Braid | 75% | - | - | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 85803 BK002 Alpha Wire | 6 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 3 | - | 18 AWG | 600V | - | Black | 105/38 | - | 0.298 (7.57mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 86207 SL002 Alpha Wire | 45 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 7 | - | 24 AWG | 300V | - | Slate | 10/34 | - | 0.233 (5.92mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 6339 SL002 Alpha Wire | 2802 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | - | - | - | 3 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.198 (5.03mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | - | - | Drain Wire | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 86025 SL001 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | - | 25 | - | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.309 (7.85mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 25522 BK005 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Polyurethane (TPU) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | 2 | - | 18 AWG | 600V | - | Black | 16/30 | - | 0.380 (9.65mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 20952 | ||
![]() 1174C SL001 Alpha Wire | 62 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | POLYVINYL CHLORIDE | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.053Ohm | NO | STRANDED | 4 | CE; CSA; UL | 22 AWG | 150V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | - | - | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 1721 SL005 Alpha Wire | 988 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 10 | - | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | Communication, Control | 0.373 (9.47mm) | Polyethylene (PE) | Braid | 85% | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | - | ||
![]() 78352 SL005 Alpha Wire | 2453 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | - | 4 (2 Pair Twisted) | - | 28 AWG | 300V | - | Slate | 19/40 | - | 0.163 (4.14mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | - | - | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M4640 SL001 Alpha Wire | 631 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | 10 | - | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | - | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 79245 SL005 Alpha Wire | 319 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | - | 3 | - | 22 AWG | 600V | - | Slate | 19/34 | - | 0.216 (5.49mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 |