- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 881803 SL005 Alpha Wire | 2386 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~90°C | Spool | 2005 | - | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.234 (5.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5549/15 SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.841 (21.36mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0830 2.108mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 77046 SL005 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 25 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.644 (16.36mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45492 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.276 (7.01mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5060/20C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.437 (11.10mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5121C BK199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5120/20C BK199 Alpha Wire | 19 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | Communication, Control | 0.328 (8.33mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5110/15C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.327 (8.31mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5126C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | Communication, Control | 0.344 (8.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5132C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Aluminum | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | Communication, Control | 0.355 (9.02mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5129C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.396 (10.06mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5124C BK199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.295 (7.49mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5133C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Aluminum | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5126C OR199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | - | Orange | 7/30 | Communication, Control | 0.344 (8.74mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160/40C BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 40 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.656 (16.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5160/40C SL001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 40 | 20 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.656 (16.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 78322 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.143 (3.63mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78206 SL199 Alpha Wire | 18 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.211 (5.36mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78313 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 26 AWG | 300V | - | Slate | 19/38 | - | 0.138 (3.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78312 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 2 | 26 AWG | 300V | - | Slate | 19/38 | - | 0.133 (3.38mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |