- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Note | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45103 SL199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 22 AWG | - | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.256 (6.50mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45112 WH199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 2 | 24 AWG | - | 300V | WIRE AND CABLE | White | 7/32 | - | 0.228 (5.79mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45114 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 4 | 24 AWG | - | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.252 (6.40mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45123 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 22 AWG | - | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.341 (8.66mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45129/19 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Pair | -50°C~125°C | Spool | Xtra-Guard® 4 | Active | 1 (Unlimited) | 38 (19 Pair Twisted) | 22 AWG | - | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.677 (17.20mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5289C BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 20 AWG | - | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.487 (12.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5299C BK199 Alpha Wire | 15 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 20 AWG | - | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5296C BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | - | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.443 (11.25mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5199/20C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 20 | 22 AWG | - | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.335 (8.51mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5382C BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 18 AWG | - | 300V | WIRE AND CABLE | Black | 16/30 | Communication, Control | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5402 BK199 Alpha Wire | 15 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 22 AWG | - | 600V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.318 (8.08mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5419 BK199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 9 | 20 AWG | - | 600V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.503 (12.78mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 5405 BK199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 5 | 22 AWG | - | 600V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.385 (9.78mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5413 BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 20 AWG | - | 600V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.350 (8.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 78130 SL199 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | EcoCable® Mini | Active | 1 (Unlimited) | 10 | 24 AWG | Continuous Strip on Custom Spool | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.194 (4.93mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 3000' 914.4m +/- 10% Cuttable | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M38902 SL199 Alpha Wire | 12 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 2 | 24 AWG | - | 300V | - | Slate | 7/32 | - | 0.155 (3.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M39026 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 5 | 24 AWG | - | 300V | - | Slate | 7/32 | - | 0.187 (4.75mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M39031 SL199 Alpha Wire | 12 |
| Datasheet | - | - | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 10 | 24 AWG | - | 300V | - | Slate | 7/32 | - | 0.247 (6.27mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() M38903 SL199 Alpha Wire | 12 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 3 | 24 AWG | - | 300V | - | Slate | 7/32 | - | 0.162 (4.11mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M4640 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | - | Active | 1 (Unlimited) | 10 | 22 AWG | - | 300V | - | Slate | 7/28 | - | 0.271 (6.88mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 3000' 914.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 |