- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M2474 SL001 Alpha Wire | 43 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 5162C SL199 Alpha Wire | 737 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() F16005LW BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 5 | 16 AWG | 600V | - | Black | 65/34 | - | 0.393 (9.98mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() F18003KW BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 41/34 | - | 0.308 (7.82mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 5481C SL199 Alpha Wire | 751 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 25483 BK199 Alpha Wire | 835 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 6 (3 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | - | 0.249 (6.32mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 87603 BK199 Alpha Wire | 11 | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 12 AWG | 600V | - | Black | 19/0.0185 | - | 0.444 (11.28mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() 5606B1601 BK001 Alpha Wire | 635 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 16 AWG | 600V | WIRE AND CABLE | Black | 7/0.0192 | - | 0.300 (7.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 77001 SL001 Alpha Wire | 561 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 2 | 24 AWG | 600V | WIRE AND CABLE | Slate | 7/32 | - | 0.156 (3.96mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5468C SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.306 (7.77mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M39075 SL005 Alpha Wire | 2063 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 19/30 | - | 0.243 (6.17mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() M3867 BK005 Alpha Wire | 2298 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 12 AWG | 600V | - | Black | 7/0.0305 | - | 0.386 (9.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Direct Burial | 100.0' 30.5m | 0.0470 1.194mm | ROHS3 Compliant | - | ||
![]() 6010L SL001 Alpha Wire | 50 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.299 (7.60mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 2811/2 WH001 Alpha Wire | In Stock | - | Datasheet | 34 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 24 AWG | 600V | WIRE AND CABLE | White | 19/36 | Communication, Control | 0.145 (3.68mm) | Polytetrafluoroethylene (PTFE) | Braid | 90% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() SF61221CY OR001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | - | 8 | 14 AWG, 18 AWG | 600V | WIRE AND CABLE | Orange | 19/30; 41/30 | - | 0.665 (16.89mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 2260/3 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | Slate | 26/30 | Communication, Control | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2256/6 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 6 | 20 AWG | 300V | WIRE AND CABLE | Slate | 10/30 | Communication, Control | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 1079 SL002 Alpha Wire | 776 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | - | 19 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.749 (19.03mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() 2258/4 SL001 Alpha Wire | 50 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.247 (6.27mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 5419/12 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 12 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.554 (14.07mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 |