- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5491C SL001 Alpha Wire | 817 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.160 (4.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M16107LW SL199 Alpha Wire | 10 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.421 (10.69mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | - | ||
![]() 65607 SL005 Alpha Wire | 2486 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2008 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 7 | 16 AWG | 600V | WIRE AND CABLE | Slate | 26/30 | - | 0.390 (9.91mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() M39077 SL002 Alpha Wire | 15 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.261 (6.63mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() 45013 BK199 Alpha Wire | 211 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | - | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.209 (5.31mm) | Thermoplastic Elastomer (TPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 86304 SL002 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 22 AWG | 300V | - | Slate | 19/34 | - | 0.211 (5.36mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() M39071 SL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() 5323C SL001 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.426 (10.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() M39073 SL002 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.223 (5.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() M39074 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.234 (5.94mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() 5430/15 SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 15 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.647 (16.43mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 78102 SL199 Alpha Wire | 1332 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 2 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.098 (2.48mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78103 SL199 Alpha Wire | 43 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.103 (2.62mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 1180L SL005 Alpha Wire | 46 | - | Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.260 (6.60mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 100.0' 30.5m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() M39075 SL002 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 19/30 | - | 0.243 (6.17mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() 5581C SL005 Alpha Wire | 661 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.285 (7.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21895 | ||
![]() 5266C SL002 Alpha Wire | 38 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.286 (7.26mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79058 SL005 Alpha Wire | 2381 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | - | 0.166 (4.22mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45173 BK199 Alpha Wire | 1207 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.318 (8.08mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 78225 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.237 (6.02mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |