- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79038 SL001 Alpha Wire | 51 | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 4 | 12 AWG | 600V | - | Slate | 65/30 | - | 0.358 (9.09mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78388 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 16 (8 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | - | 0.316 (8.03mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79212 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | unknown | 4 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.270 (6.86mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78225 SL001 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.237 (6.02mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 79013 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 5 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.256 (6.50mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77015 SL001 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.280 (7.11mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5201C SL001 Alpha Wire | 50 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.263 (6.68mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5368C SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79123 SL005 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 4 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.335 (8.51mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79232 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 3 | 12 AWG | 600V | WIRE AND CABLE | Slate | 65/30 | - | 0.360 (9.14mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M1213 WH001 Alpha Wire | In Stock | - | Datasheet | 31 Weeks | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 24 AWG | 600V | WIRE AND CABLE | White | 19/36 | - | 0.143 (3.63mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 79229 SL005 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | unknown | 7 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.398 (10.11mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79228 SL005 Alpha Wire | 50 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 5 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.369 (9.37mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77020 SL001 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.202 (5.13mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77013 SL001 Alpha Wire | 526 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 3 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.193 (4.90mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78314 SL001 Alpha Wire | 720 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 4 | 26 AWG | 300V | - | Slate | 19/38 | - | 0.147 (3.73mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5158C SL002 Alpha Wire | 547 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 8 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.330 (8.38mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79248 SL005 Alpha Wire | 676 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 8 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | - | 0.296 (7.52mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5440/5 SL005 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 5 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.468 (11.89mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() M13303 SL001 Alpha Wire | 2433 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2576 |