- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5470C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 10 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.352 (8.94mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 45485 SL199 Alpha Wire | 19 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 10 (5 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.374 (9.50mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5539/15 SL002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 16 AWG | 600V | - | Slate | 19/0.0117 | - | 0.772 (19.61mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0830 2.108mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 25054 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 4 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25052 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.208 (5.28mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25072 RD199 Alpha Wire | 29 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 16 AWG | 300V | WIRE AND CABLE | Red | 19/0.0117 | - | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 85604CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 16 AWG | 600V | - | Black | 105/38 | - | 0.460 (11.68mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 45170/30 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 30 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.675 (17.15mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5070/30C SL001 Alpha Wire | 5 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | Not Applicable | - | 30 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.617 (15.67mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5650B2008 NC199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Triad | -20°C~105°C | Spool | 2008 | - | Active | 1 (Unlimited) | - | 24 (8 Triad Twisted) | 20 AWG | 300V | - | - | 7/0.0121 | - | 0.586 (14.88mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0550 1.397mm | ROHS3 Compliant | - | ||
![]() 5170/30C BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 30 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | Communication, Control | 0.651 (16.54mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5344C BK199 Alpha Wire | 6 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 38 (19 Pair Twisted) | 22 AWG | 300V | - | Black | 7/30 | Communication, Control | 0.569 (14.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5332C BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 24 (12 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | Communication, Control | 0.458 (11.63mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5355C BK199 Alpha Wire | 2433 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 54 (27 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | Communication, Control | 0.749 (19.03mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5110/80C SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 80 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.665 (16.89mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5160/60C SL199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 60 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.774 (19.66mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5180/25C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 25 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.690 (17.53mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5110/40C SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 40 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.462 (11.73mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 78123 SL005 Alpha Wire | 2718 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 3 | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.122 (3.10mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5489/27C SL002 Alpha Wire | 12 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 54 (27 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/28 | Communication, Control | 0.619 (15.72mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 |