- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 275001802 NA005 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | -55°C~150°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 18 AWG | 600V | WIRE AND CABLE | Natural | 19/30 | - | 0.182 (4.62mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | 100.0' 30.5m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() M1222 WH199 Alpha Wire | 46 |
| Datasheet | - | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | - | - | Active | 1 (Unlimited) | 2 | 22 AWG | 600V | - | White | 19/34 | - | 0.146 (3.71mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 3000' 914.4m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 78074 SL005 Alpha Wire | 2030 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.189 (4.80mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78193 SL005 Alpha Wire | 803 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.229 (5.82mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6056C SL005 Alpha Wire | 63 | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.451 (11.46mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0530 1.346mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78152 SL001 Alpha Wire | 565 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.136 (3.45mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78058 SL001 Alpha Wire | 661 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 16 (8 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.198 (5.03mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5944 SL005 Alpha Wire | 34 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5010/30C SL005 Alpha Wire | 6 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 30 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.389 (9.88mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5675 SL005 Alpha Wire | 2672 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 26 AWG | 300V | - | Slate | 7/34 | Communication, Control | 0.156 (3.96mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5922 SL005 Alpha Wire | 31 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 4 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.153 (3.89mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5697 SL005 Alpha Wire | 782 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 26 AWG | 300V | - | Slate | 7/34 | Communication, Control | 0.251 (6.38mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5699 SL005 Alpha Wire | 901 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 26 AWG | 300V | - | Slate | 7/34 | Communication, Control | 0.289 (7.34mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() M3213 SL005 Alpha Wire | 43 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 3 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.235 (5.97mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2095 | ||
![]() 78309 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 28 AWG | 300V | - | Slate | 19/40 | - | 0.244 (6.20mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5674 SL005 Alpha Wire | 827 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | - | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 2 | 26 AWG | 300V | - | Slate | 7/34 | Communication, Control | 0.150 (3.81mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 86610CY SL005 Alpha Wire | 34 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 10/34 | - | 0.427 (10.85mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 77234 SL005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 7 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.386 (9.80mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77103 SL005 Alpha Wire | 2413 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | 3 | 24 AWG | 600V | WIRE AND CABLE | Slate | 7/32 | - | 0.167 (4.24mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78439 SL001 Alpha Wire | 38 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 50 (25 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.487 (12.37mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |