- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Alternate PN | Base Product Number | Brand | Cable Types | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Insulation Diameter | Conductor Insulation | Product Type | Shield Type | Shield Coverage | Outside Diameter | Stranding | Wire and Cable Name | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | Insulation Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5162/1C SL002 Alpha Wire | 592 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.254 (6.45mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() M1412 SL001 Alpha Wire | 654 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | 28 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 7/36 | - | 0.116 (2.95mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | - | 1000.0' 304.8m | 0.0118 0.300mm | - | - | ROHS3 Compliant | - | ||
![]() M2405 SL001 Alpha Wire | 524 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5 | - | 28 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/36 | - | 0.185 (4.70mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | - | ROHS3 Compliant | UL Style 2464 | ||
![]() M39078 SL005 Alpha Wire | 2283 |
| Datasheet | 11 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3 | - | 16 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 19/0.0117 | - | 0.275 (6.99mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 100.0' 30.5m | 0.0380 0.965mm | - | - | ROHS3 Compliant | - | ||
![]() 5104C SL005 Alpha Wire | 633 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 | - | 22 AWG | 300V | - | - | - | - | Slate | 7/30 | Communication, Control | 0.217 (5.51mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77023 SL005 Alpha Wire | 955 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.250 (6.35mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5060/15C SL005 Alpha Wire | 147 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Conductor | - | - | - | - | POLYVINYL CHLORIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 0.033Ohm | - | - | - | - | NO | STRANDED | - | 15 | CE; CSA; IEC; UL | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.391 (9.93mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 1136C SL001 Alpha Wire | 44 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 (6 Pair Twisted) | - | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.484 (12.29mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.0450 1.143mm | - | - | ROHS3 Compliant | - | ||
![]() 5430/5 SL002 Alpha Wire | 27 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 16/30 | Communication, Control | 0.436 (11.07mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() 6230C SL001 Alpha Wire | 42 |
| Datasheet | 9 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 (10 Pair Twisted) | - | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | - | 0.463 (11.76mm) | - | Foam Polypropylene (FPP) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire | - | 1000.0' 304.8m | 0.0350 0.889mm | - | - | ROHS3 Compliant | UL Style 2919 | ||
![]() 5450/2 SL001 Alpha Wire | 49 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | 14 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 41/30 | Communication, Control | 0.410 (10.41mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0630 1.600mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2501 | ||
![]() M1243 WH001 Alpha Wire | 42 |
| Datasheet | 31 Weeks | - | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3 | - | 18 AWG | 600V | WIRE AND CABLE | - | - | - | White | 19/30 | - | 0.197 (5.00mm) | - | Polytetrafluoroethylene (PTFE) | - | Braid | 85% | - | - | - | - | - | - | 1000.0' 304.8m | 0.0118 0.300mm | - | - | ROHS3 Compliant | - | ||
![]() 25066 BK005 Alpha Wire | 544 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Polyurethane (PU) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~90°C | Spool | 2008 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | not_compliant | 6 | - | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Black | 16/30 | - | 0.307 (7.80mm) | - | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() M1612 SL005 Alpha Wire | 2503 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 | - | 28 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 7/36 | - | 0.210 (5.33mm) | - | Poly-Vinyl Chloride (PVC) | - | Braid | 90% | - | - | - | - | - | - | 100.0' 30.5m | 0.0200 0.508mm | - | - | ROHS3 Compliant | - | ||
![]() M5392 SL001 Alpha Wire | 18 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | 18 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 16/30 | - | 0.251 (6.38mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil | 100% | - | - | - | - | Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | - | - | ROHS3 Compliant | UL Style 2464 | ||
![]() 2461CSL021 Alpha Wire | 2768 |
| - | - | Cable | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | 2461C SL021 | 2461C | Alpha Wire | Multi-Conductor | EAR99 | 1 | 8544.49.3080 | ALPHA WIRE CO | PVC | Unavailable | Polyvinyl Chloride (PVC) | -- | Alpha Wire | 2461CSL021 | Alpha Wire | Spool | Active | Active | 5.57 | Compliant | Yes | 300 V | 300 V | -20°C ~ 75°C | - | - | -- | Active | -- | Communication and Control | - | 75 °C | -20 °C | Grey | Cable | Shielded | - | compliant | 2 | - | 22 AWG | 300V | WIRE AND CABLE | Multi-Conductor | 1000 ft | 22 AWG | Slate | 7/30 | Communication, Control | 0.136 (3.45mm) | 3.4544 mm | Polypropylene (PP) | Multi-Conductor Cables | Foil | 100% | 3.302 mm | 7 x 30 | - | 22 AWG | Drain Wire | Multi-Conductor Cables | 1000.0 (304.8m) | 0.0200 (0.508mm) | 508 µm | No SVHC | - | -- | ||
![]() 5160/20C SL005 Alpha Wire | 624 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 | - | 20 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/28 | Communication, Control | 0.465 (11.81mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6455 BK005 Alpha Wire | 24 | - | Datasheet | 10 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4 (2 Pair Twisted) | - | 22 AWG | 300V | WIRE AND CABLE | - | - | - | Black | 7/30 | - | 0.350 (8.89mm) | - | High Density Polyethylene (HDPE) | - | Foil, Braid | 100%, 65% | - | - | - | - | Drain Wire | - | 100.0' 30.5m | 0.0530 1.346mm | - | - | ROHS3 Compliant | - | ||
![]() 77016 SL005 Alpha Wire | 11 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 12 | - | 20 AWG | 600V | WIRE AND CABLE | - | - | - | Slate | 7/28 | - | 0.309 (7.85mm) | - | Polyphenylene Ether, Modified (mPPE) | - | - | - | - | - | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0320 0.813mm | - | - | ROHS3 Compliant | ISO 10993 | ||
![]() 5300C SL002 Alpha Wire | 503 |
| Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5 | - | 24 AWG | 300V | WIRE AND CABLE | - | - | - | Slate | 7/32 | Communication, Control | 0.278 (7.06mm) | - | Poly-Vinyl Chloride (PVC) | - | Foil, Braid | 100%, 70% | - | - | - | - | Biological Compatibility, Drain Wire, Rip Cord | - | 500.0' 152.4m | 0.0630 1.600mm | - | - | ROHS3 Compliant | ISO 10993 |