- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78396 SL005 Alpha Wire | 523 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.332 (8.43mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6392 SL002 Alpha Wire | 958 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | -20°C~75°C | Spool | 2005 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | - | 0.235 (5.97mm) | Polyethylene (PE) | Foil, Braid | 100%, 90% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2960 | ||
![]() 1898/10C SL002 Alpha Wire | 903 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 10 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | Communication, Control | 0.366 (9.30mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 3444 SL005 Alpha Wire | 283 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 16 AWG | 1kV | WIRE AND CABLE | Slate | 19/29 | Communication, Control | 0.316 (8.03mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | 100.0' 30.5m | 0.0310 0.787mm | ROHS3 Compliant | - | ||
![]() 5909/19C SL002 Alpha Wire | In Stock | - | Datasheet | 11 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 22 AWG | 300V | - | Slate | Solid | - | 0.506 (12.85mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 45153 BK005 Alpha Wire | 2405 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 20 AWG | 300V | - | Black | 7/28 | - | 0.273 (6.93mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5479L SL002 Alpha Wire | 45 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.339 (8.61mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 35388 BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyethylene (PE) | Aluminum | Multi-Conductor | -30°C~80°C | Spool | - | Xtra-Guard® 3 | Active | 1 (Unlimited) | 8 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.334 (8.48mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | - | ||
![]() 5523 SL001 Alpha Wire | 517 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.397 (10.08mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5263C SL033 Alpha Wire | 679 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Pair | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.224 (5.69mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 328.1' 100.0m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5160C SL001 Alpha Wire | 43 |
| Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | Not Applicable | 10 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 6079C SL002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.597 (15.16mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0650 1.651mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 5110/30C SL005 Alpha Wire | 512 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 30 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.417 (10.59mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 78184 SL005 Alpha Wire | 2924 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.221 (5.61mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 80025 SL005 Alpha Wire | 2162 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | - | EcoFlex® PUR | Active | 1 (Unlimited) | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.287 (7.29mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 78224 SL005 Alpha Wire | 966 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.215 (5.46mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 6076C BK001 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.483 (12.27mm) | Foam Polypropylene (FPP) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0480 1.219mm | ROHS3 Compliant | UL Style 2493 | ||
![]() 78182 SL005 Alpha Wire | 2955 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.189 (4.80mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 5480L SL002 Alpha Wire | 6 |
| Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2010 | - | Active | 1 (Unlimited) | 20 (10 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.378 (9.60mm) | Low Smoke Zero Halogen (LSZH) | Foil | 100% | Drain Wire | 500.0' 152.4m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 78092 SL005 Alpha Wire | 2551 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 20 AWG | 300V | - | Slate | 19/32 | - | 0.211 (5.36mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |