- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78382 SL001 Alpha Wire | 723 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.216 (5.49mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78182 SL005 Alpha Wire | 2955 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.189 (4.80mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 77002 SL005 Alpha Wire | 2276 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | 4 | 24 AWG | 600V | WIRE AND CABLE | Slate | 7/32 | - | 0.175 (4.45mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79003 SL005 Alpha Wire | 528 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 4 | 20 AWG | 600V | WIRE AND CABLE | Slate | 10/30 | - | 0.207 (5.26mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77020 SL005 Alpha Wire | 2394 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | 2 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.202 (5.13mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79050 SL005 Alpha Wire | 2448 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | - | 2012 | EcoFlex® | Active | 1 (Unlimited) | 2 | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | - | 0.162 (4.11mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25016 BK005 Alpha Wire | 272 |
| Datasheet | 6 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | 6 | 24 AWG | 300V | - | Black | 7/32 | - | 0.201 (5.11mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() XM1604LCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 16 AWG | 1kV | - | Black | 65/34 | - | 0.390 (9.91mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 65002 SL199 Alpha Wire | 11 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 77102 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 2 | 24 AWG | 600V | - | Slate | 7/32 | - | 0.160 (4.06mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5616B2001 BK005 Alpha Wire | 2263 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 20 AWG | 600V | - | Black | 7/0.0121 | - | 0.220 (5.59mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | - | ||
![]() 5060/50C SL001 Alpha Wire | 8 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | Not Applicable | 50 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.684 (17.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() XM1604KCY BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 16 AWG | 1kV | - | Black | 65/34 | - | 0.390 (9.91mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() 78173 SL005 Alpha Wire | 2399 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 6 (3 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.176 (4.47mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 65850 SL199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | 50 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.967 (24.56mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0830 2.108mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 77104 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 4 | 24 AWG | 600V | - | Slate | 7/32 | - | 0.179 (4.55mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5060/40C SL001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | 2006 | Xtra-Guard® 1 | Active | Not Applicable | 40 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.622 (15.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0530 1.346mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5610B2201 NC005 Alpha Wire | 55 |
| Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 (1 Pair Twisted) | 22 AWG | 300V | - | - | 7/28 | - | 0.192 (4.88mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0380 0.965mm | ROHS3 Compliant | - | ||
![]() M13106 SL005 Alpha Wire | 2387 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.349 (8.86mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2919 | ||
![]() M4473 SL005 Alpha Wire | 39 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 22 AWG | 300V | - | Slate | 7/28 | - | 0.150 (3.81mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0190 0.483mm | ROHS3 Compliant | - |