- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 882404 SL005 Alpha Wire | 2254 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | - | - | Active | Not Applicable | - | 4 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.170 (4.32mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M2406 SL005 Alpha Wire | 2492 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 6 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | 0.196 (4.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M13193 SL005 Alpha Wire | 2097 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 8 (4 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M13330 SL005 Alpha Wire | 11 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 30 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.401 (10.19mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2576 | ||
![]() 79050 SL001 Alpha Wire | 576 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 2 | 24 AWG | 600V | - | Slate | 19/36 | 0.162 (4.11mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M13582 SL005 Alpha Wire | 2640 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 14 AWG | 300V | - | Slate | 19/0.0147 | 0.346 (8.79mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2463 | ||
![]() M18112RW SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | WIRE AND CABLE | Slate | 19/30 | 0.515 (13.08mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0650 1.651mm | ROHS3 Compliant | - | ||
![]() M13190 SL001 Alpha Wire | 838 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 (1 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.159 (4.04mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M13232 SL005 Alpha Wire | 657 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 2 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.200 (5.08mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0280 0.711mm | ROHS3 Compliant | UL Style 2092 | ||
![]() 881802 SL001 Alpha Wire | 761 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | 0.222 (5.64mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 275002203 NA005 Alpha Wire | 2318 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Copper, Tinned | Multi-Conductor | -55°C~150°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 22 AWG | 600V | - | Natural | 19/34 | 0.154 (3.91mm) | Ethylene Tetrafluoroethylene (ETFE) | Braid | 85% | - | 100.0' 30.5m | 0.0098 0.250mm | ROHS3 Compliant | - | ||
![]() 25120/15 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 15 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.299 (7.60mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25160 SL199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 10 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.376 (9.55mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 882204 SL002 Alpha Wire | 2893 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | 300V | - | Slate | 7/28 | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 79244 SL005 Alpha Wire | 731 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | 2 | 22 AWG | 600V | - | Slate | 19/34 | 0.208 (5.28mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M4603 SL001 Alpha Wire | 846 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | 0.166 (4.22mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78136 SL001 Alpha Wire | 678 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | 0.177 (4.50mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 45450/15 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 15 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | 0.775 (19.69mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 882208 SL005 Alpha Wire | 2500 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 8 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | 0.230 (5.84mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 78312 SL005 Alpha Wire | 2500 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 2 | 26 AWG | 300V | - | Slate | 19/38 | 0.133 (3.38mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |