- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Cable Types | Insulation Materials | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2258/3 SL001 Alpha Wire | 964 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | - | Multi-Conductor | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 3 | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.226 (5.74mm) | Poly-Vinyl Chloride (PVC) | Spiral | 95% | - | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 2243C SL001 Alpha Wire | 854 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Pair | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 6 (3 Pair Twisted) | 18 AWG | 300V | WIRE AND CABLE | - | Slate | 16/30 | Communication, Control | 0.357 (9.06mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire | - | 1000.0' 304.8m | 0.0370 0.940mm | ROHS3 Compliant | - | ||
![]() 3336 SL005 Alpha Wire | 505 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 6 | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 19/34 | Communication, Control | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 3201 SL001 Alpha Wire | 653 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | -55°C~105°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | 2 | 26 AWG | 600V | WIRE AND CABLE | - | Slate | 7/34 | Communication, Control | 0.143 (3.63mm) | Poly-Vinyl Chloride (PVC) | Braid | 90% | - | - | 1000.0' 304.8m | 0.0142 0.360mm | ROHS3 Compliant | - | ||
![]() 45122 BK005 Alpha Wire | 569 |
| Datasheet | 5 Weeks | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | - | 4 (2 Pair Twisted) | 22 AWG | 300V | - | - | Black | 7/30 | - | 0.325 (8.26mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25058 BK199 Alpha Wire | 640 |
| Datasheet | - | - | Copper, Tinned | Polyurethane (PU) | - | - | Multi-Conductor | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | - | 8 | 20 AWG | 300V | WIRE AND CABLE | - | Black | 7/28 | - | 0.302 (7.67mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() S61406CYBK002 Alpha Wire | In Stock | - | - | - | Cable | Copper | - | - | CE, CSA, UL | - | Thermoplastic | Compliant | 300 V | 300 V | - | - | - | - | - | - | Black | - | 6 | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | 15.621 mm | 152.4 m | - | - | - | ||
![]() 25276 BK199 Alpha Wire | 787 |
| Datasheet | - | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | not_compliant | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Black | 7/32 | - | 0.314 (7.98mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 5211C SL005 Alpha Wire | 11 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 7 | 22 AWG | 300V | - | - | Slate | 7/30 | Communication, Control | 0.281 (7.14mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77025 SL005 Alpha Wire | 571 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | 9 | 18 AWG | 600V | WIRE AND CABLE | - | Slate | 16/30 | - | 0.313 (7.95mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79206 SL005 Alpha Wire | 128 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | - | - | 9 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.328 (8.33mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | - | 100.0' 30.5m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5580/2C SL005 Alpha Wire | 333 |
| Datasheet | 3 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | - | Multi-Conductor | - | - | - | - | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 2 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.234 (5.94mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 5080C SL005 Alpha Wire | 6 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 10 | 16 AWG | 300V | WIRE AND CABLE | - | Slate | 19/0.0117 | Communication, Control | 0.432 (10.97mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5213C SL005 Alpha Wire | 998 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | - | Multi-Conductor | - | - | - | - | -35°C~105°C | Spool | 2010 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 15 | 22 AWG | 300V | WIRE AND CABLE | - | Slate | 7/30 | Communication, Control | 0.361 (9.17mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5279/19C SL005 Alpha Wire | 667 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | - | Multi-Pair | - | - | - | - | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 38 (19 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | - | Slate | 7/32 | Communication, Control | 0.457 (11.61mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78120 SL001 Alpha Wire | 4014 |
| Datasheet | 10 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | - | Multi-Conductor | - | - | - | - | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | - | 10 | 26 AWG | 300V | WIRE AND CABLE | - | Slate | 19/38 | - | 0.174 (4.42mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 77015 SL005 Alpha Wire | 676 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | - | - | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | - | - | 9 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 7/28 | - | 0.280 (7.11mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5514 SL005 Alpha Wire | 772 |
| Datasheet | 4 Weeks | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | Multi-Conductor | - | - | - | - | -30°C~105°C | Spool | 2001 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | - | 4 | 20 AWG | 600V | WIRE AND CABLE | - | Slate | 10/30 | - | 0.405 (10.29mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | - | 100.0' 30.5m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 65412CY SL005 Alpha Wire | 163 |
| Datasheet | 5 Weeks | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | Multi-Conductor | - | - | - | - | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | - | 12 | 14 AWG | 600V | WIRE AND CABLE | - | Slate | 41/30 | - | 0.732 (18.59mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | Biological Compatibility | - | 100.0' 30.5m | 0.0620 1.575mm | ROHS3 Compliant | ISO 10993, UL Style 2587 | ||
![]() 77006 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | - | Multi-Conductor | - | - | - | - | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | - | 19 | 24 AWG | 600V | WIRE AND CABLE | - | Slate | 7/32 | - | 0.288 (7.32mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 |