- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5116C SL001 Alpha Wire | 595 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Conductor | -35°C~105°C | Spool | 2009 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 6 | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.229 (5.82mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() SF61224CY OR002 Alpha Wire | 5 |
| Datasheet | 5 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | 8 | 8 AWG, 16 AWG | 600V | - | Orange | 7/30; 168/30 | - | 0.972 (24.69mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Drain Wire | 500.0' 152.4m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() M13193 SL001 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | - | 0.246 (6.25mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | - | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 6353 SL002 Alpha Wire | 50 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2001 | - | Active | 1 (Unlimited) | 5 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.248 (6.30mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 77130 SL005 Alpha Wire | 34 |
| - | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 9 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.317 (8.05mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77144 SL005 Alpha Wire | 50 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.333 (8.46mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77145 SL005 Alpha Wire | 34 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 7 | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | - | 0.362 (9.20mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78036 SL199 Alpha Wire | 43 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 6 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.173 (4.39mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78046 SL199 Alpha Wire | 50 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 6 | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78052 SL199 Alpha Wire | 43 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.132 (3.35mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78062 SL199 Alpha Wire | 43 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.146 (3.71mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 77127 SL005 Alpha Wire | 794 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | 4 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.234 (5.94mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79247 SL001 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | 6 | 22 AWG | 600V | WIRE AND CABLE | Slate | 19/34 | - | 0.260 (6.60mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85204CY BK002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 4 | 12 AWG | 600V | - | Black | 413/38 | - | 0.641 (16.28mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0750 1.905mm | ROHS3 Compliant | UL Style 2587 | ||
![]() SPM1805 GR199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | - | Active | 1 (Unlimited) | 5 | 18 AWG | 1kV | WIRE AND CABLE | Green | 19/30 | - | 0.353 (8.97mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() V16302 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Bare | Multi-Conductor | -40°C~90°C | Spool | 2017 | VFD | Active | 1 (Unlimited) | 3 | 2 AWG | 1kV | - | Black | 133/23 | - | 1.157 (29.39mm) | Polyethylene (PE) | Foil | 100% | Drain Wire | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() V16008 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | - | Spool | 2006 | V | Active | 1 (Unlimited) | 4 | 8 AWG | 1kV | - | Black | 133/29 | - | 0.920 (23.37mm) | Polyethylene (PE) | Foil, Braid | 100%, 85% | Drain Wire | 1000.0' 304.8m | 0.0860 2.184mm | ROHS3 Compliant | - | ||
![]() XM1604K BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 4 | 16 AWG | 1kV | - | Black | 65/34 | - | 0.362 (9.20mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - | ||
![]() XM1633L BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 33 | 16 AWG | 1kV | - | Black | 65/34 | - | 0.899 (22.83mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0850 2.159mm | ROHS3 Compliant | - | ||
![]() XM1807K BK199 Alpha Wire | 43 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -30°C~90°C | Spool | - | - | Active | 1 (Unlimited) | 7 | 18 AWG | 1kV | WIRE AND CABLE | Black | 41/34 | - | 0.418 (10.62mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 1000.0' 304.8m | 0.0500 1.270mm | ROHS3 Compliant | - |