- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77210 SL005 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 9 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.308 (7.82mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77206 SL005 Alpha Wire | 38 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 12 | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/30 | - | 0.304 (7.72mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 25124 GR199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Pair | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 (4 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Green | 7/30 | - | 0.295 (7.49mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25114 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 4 | 24 AWG | 300V | - | Slate | 7/32 | - | 0.203 (5.16mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25162 BE199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | - | Beige | 16/30 | - | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25162 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Suprashield®; Copper, Tinned | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | - | Slate | 16/30 | - | 0.254 (6.45mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25073/1 BK199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 16 AWG | 300V | WIRE AND CABLE | Black | 19/0.0117 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25098 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 8 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.219 (5.56mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 45160/25 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 25 | 20 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.562 (14.27mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45170/15 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 15 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.507 (12.88mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45166 BK199 Alpha Wire | 36 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 6 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.361 (9.17mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45172 RD199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | WIRE AND CABLE | Red | 19/0.0117 | - | 0.304 (7.72mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 5279/15C SL005 Alpha Wire | 966 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Suprashield®; Copper, Tinned | Multi-Pair | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 30 (15 Pair Twisted) | 24 AWG | 300V | - | Slate | 7/32 | Communication, Control | 0.429 (10.90mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45383/1 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 3 | 18 AWG | 300V | WIRE AND CABLE | Black | 16/30 | - | 0.268 (6.81mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45384 YL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 4 | 18 AWG | 300V | WIRE AND CABLE | Yellow | 16/30 | - | 0.289 (7.34mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45384 WH199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 4 | 18 AWG | 300V | WIRE AND CABLE | White | 16/30 | - | 0.289 (7.34mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45390/20 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 20 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.534 (13.56mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45390/25 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 25 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.592 (15.04mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45430/12 SL199 Alpha Wire | 19 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 12 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.599 (15.22mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0650 1.651mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45430/2 BK199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 600V | WIRE AND CABLE | Black | 16/30 | - | 0.340 (8.64mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 |