- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45430/5 WH199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | WIRE AND CABLE | White | 16/30 | - | 0.420 (10.67mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45499 BK199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | 7/32 | - | 0.428 (10.87mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0420 1.067mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45430/5 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 5 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.420 (10.67mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45543 SL199 Alpha Wire | 19 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Suprashield®; Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 3 | 14 AWG | 600V | WIRE AND CABLE | Slate | 14/30 | - | 0.440 (11.18mm) | Thermoplastic Elastomer (TPE) | Foil, Braid | 100%, 70% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 6356 SL002 Alpha Wire | 35 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2006 | - | Active | 1 (Unlimited) | 8 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.282 (7.16mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 65% | Drain Wire | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | UL Style 2919 | ||
![]() 5486C SL199 Alpha Wire | 44 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | Communication, Control | 0.320 (8.13mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5580C SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 5 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 5667 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 3 | 26 AWG | 300V | WIRE AND CABLE | Slate | 7/34 | Communication, Control | 0.152 (3.86mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5925 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | 8 | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.185 (4.70mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77002 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 4 | 24 AWG | 600V | - | Slate | 7/32 | - | 0.175 (4.45mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77030 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | - | Slate | 19/0.0117 | - | 0.259 (6.58mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77031 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 5 | 16 AWG | 600V | - | Slate | 19/0.0117 | - | 0.283 (7.19mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77049 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | 4 | 26 AWG | 600V | - | Slate | 7/34 | - | 0.162 (4.11mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 79107 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 12 | 20 AWG | 600V | - | Slate | 10/30 | - | 0.329 (8.36mm) | Polyphenylene Ether, Modified (mPPE) | Braid | - | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79214 SL199 Alpha Wire | In Stock | - | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | 7 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.311 (7.90mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() M2447 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | - | - | Active | 1 (Unlimited) | 15 | 24 AWG | 300V | - | Slate | 7/32 | - | 0.292 (7.42mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 65% | Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() M1224 WH001 Alpha Wire | 42 |
| Datasheet | 31 Weeks | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | 4 | 22 AWG | 600V | WIRE AND CABLE | White | 19/34 | - | 0.167 (4.24mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 1000.0' 304.8m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 78196 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.305 (7.75mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78242 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.237 (6.02mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78246 SL199 Alpha Wire | 18 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Pair | -40°C~80°C | Spool | - | EcoCable® Mini | Active | 1 (Unlimited) | 12 (6 Pair Twisted) | 20 AWG | 300V | WIRE AND CABLE | Slate | 19/32 | - | 0.338 (8.59mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1.00' 0.30m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |