- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85904CY BK002 Alpha Wire | In Stock | - | Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 8 AWG | 600V | WIRE AND CABLE | Black | 266/32 | - | 0.882 (22.40mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0850 2.159mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85104CY BK002 Alpha Wire | 43 |
| Datasheet | 8 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 4 | 10 AWG | 600V | WIRE AND CABLE | Black | 658/38 | - | 0.707 (17.96mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 500.0' 152.4m | 0.0700 1.778mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 77216 SL005 Alpha Wire | 739 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 5 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.278 (7.06mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 86603CY SL001 Alpha Wire | 11 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Pair | - | Spool | 2006 | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 24 AWG | 300V | - | Slate | 10/34 | - | 0.272 (6.91mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 85% | Biological Compatibility, Drain Wire | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 5363C SL002 Alpha Wire | 43 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -35°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | Communication, Control | 0.268 (6.81mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 79262 SL001 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | unknown | 3 | 28 AWG | 600V | - | Slate | 7/36 | - | 0.179 (4.55mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79261 SL001 Alpha Wire | 43 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | 2012 | EcoFlex® | Active | 1 (Unlimited) | unknown | 2 | 28 AWG | 600V | - | Slate | 7/36 | - | 0.174 (4.42mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100%, 70% | Biological Compatibility | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78133 SL005 Alpha Wire | 27 | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 3 | 22 AWG | 300V | WIRE AND CABLE | Slate | 19/34 | - | 0.137 (3.48mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78102 SL001 Alpha Wire | 697 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 2 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.098 (2.48mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 45382 BK005 Alpha Wire | 2927 |
| Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | 2010 | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 2 | 18 AWG | 300V | - | Black | 16/30 | - | 0.256 (6.50mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() 85815 BK199 Alpha Wire | 11 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 15 | 18 AWG | 600V | - | Black | 105/38 | - | 0.577 (14.66mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 100.0' 30.5m | 0.0500 1.270mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85805CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 5 | 18 AWG | 600V | - | Black | 105/38 | - | 0.453 (11.51mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0400 1.016mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 85807CY BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 7 | 18 AWG | 600V | - | Black | 105/38 | - | 0.532 (13.51mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 100.0' 30.5m | 0.0450 1.143mm | ROHS3 Compliant | UL Style 2587 | ||
![]() 87703 BK199 Alpha Wire | 27 |
| Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | - | Xtra-Guard® Flex | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | WIRE AND CABLE | Black | 37/0.0167 | - | 0.508 (12.90mm) | Thermoplastic Elastomer (TPE) | - | - | - | 1000.0' 304.8m | 0.0600 1.524mm | ROHS3 Compliant | - | ||
![]() M3204 SL001 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Copper, Tinned | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.215 (5.46mm) | Poly-Vinyl Chloride (PVC) | Braid | 85% | - | 1000.0' 304.8m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2095 | ||
![]() 77205 SL005 Alpha Wire | 35 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum; Copper, Tinned | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | - | 7 | 22 AWG | 600V | WIRE AND CABLE | Slate | 7/30 | - | 0.247 (6.27mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() M3867 BK001 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -25°C~90°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 3 | 12 AWG | 600V | - | Black | 7/0.0305 | - | 0.386 (9.80mm) | Poly-Vinyl Chloride (PVC) | - | - | Direct Burial | 1000.0' 304.8m | 0.0470 1.194mm | ROHS3 Compliant | - | ||
![]() 45199/25 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 25 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.490 (12.45mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0550 1.397mm | Non-RoHS Compliant | - | ||
![]() 45199/10 SL199 Alpha Wire | 28 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 10 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.346 (8.79mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 | ||
![]() 45198 SL199 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | - | 8 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | - | 0.305 (7.75mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | Non-RoHS Compliant | ISO 10993 |