- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25072 SL199 Alpha Wire | 29 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 2 | 16 AWG | 300V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25063 SL199 Alpha Wire | 29 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.238 (6.05mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25072 YL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 2 | 16 AWG | 300V | - | Yellow | 19/0.0117 | - | 0.250 (6.35mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25073/1 WH199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | not_compliant | 3 | 16 AWG | 300V | WIRE AND CABLE | White | 19/0.0117 | - | 0.264 (6.71mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 25096 SL199 Alpha Wire | 45 |
| Datasheet | - | Copper, Tinned | Polyurethane (PU) | Aluminum | Multi-Conductor | -30°C~90°C | Spool | - | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 6 | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.205 (5.21mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() M13195 SL005 Alpha Wire | 2701 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 12 (6 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | - | 0.289 (7.34mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | UL Style 2464 | ||
![]() 25064 BK005 Alpha Wire | 2086 |
| Datasheet | 5 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -30°C~90°C | Spool | 2010 | Xtra-Guard® 2 | Active | 1 (Unlimited) | - | 4 | 18 AWG | 300V | - | Black | 16/30 | - | 0.259 (6.58mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 20668 | ||
![]() 78083 SL005 Alpha Wire | 2886 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | - | 6 (3 Pair Twisted) | 22 AWG | 300V | - | Slate | 19/34 | - | 0.197 (5.00mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | 100.0' 30.5m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() M1214 WH005 Alpha Wire | In Stock | - | Datasheet | 30 Weeks | Copper, Tinned | Polytetrafluoroethylene (PTFE) | Copper, Silver Coated | Multi-Conductor | -55°C~200°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 4 | 24 AWG | 600V | - | White | 19/36 | - | 0.155 (3.94mm) | Polytetrafluoroethylene (PTFE) | Braid | 85% | - | 100.0' 30.5m | 0.0118 0.300mm | ROHS3 Compliant | - | ||
![]() 5523 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.397 (10.08mm) | Poly-Vinyl Chloride (PVC) | Foil, Braid | 100%, 70% | Drain Wire, Rip Cord | - | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2501 | ||
![]() 5499C SL199 Alpha Wire | 44 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 18 (9 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 7/32 | Communication, Control | 0.336 (8.53mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 5581C SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 7 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.285 (7.24mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 0.0630 1.600mm | ROHS3 Compliant | UL Style 21895 | ||
![]() 5583C SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 15 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.365 (9.27mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | - | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 5938 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Pair | -35°C~105°C | Spool | - | Xtra-Guard® 1 | Active | 1 (Unlimited) | - | 4 (2 Pair Twisted) | 28 AWG | 300V | WIRE AND CABLE | Slate | 7/36 | Communication, Control | 0.187 (4.75mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 2464 | ||
![]() 77011 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | 9 | 22 AWG | 600V | - | Slate | 7/30 | - | 0.251 (6.38mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77009 SL199 Alpha Wire | 14 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | 5 | 22 AWG | 600V | - | Slate | 7/30 | - | 0.204 (5.18mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77039 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | 3 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.275 (6.99mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77047 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | 2 | 26 AWG | 600V | - | Slate | 7/34 | - | 0.146 (3.71mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility, Rip Cord | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993, UL Style 21915 | ||
![]() 77040 SL199 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | - | Multi-Conductor | -50°C~105°C | Spool | - | EcoCable® | Active | 1 (Unlimited) | - | 4 | 14 AWG | 600V | - | Slate | 41/30 | - | 0.301 (7.65mm) | Polyphenylene Ether, Modified (mPPE) | - | - | Biological Compatibility | - | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 79110 SL199 Alpha Wire | 14 |
| - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Copper, Tinned | Multi-Conductor | -40°C~105°C | Spool | - | EcoFlex® | Active | 1 (Unlimited) | - | 3 | 18 AWG | 600V | - | Slate | 16/30 | - | 0.247 (6.27mm) | Polyphenylene Ether, Modified (mPPE) | Braid | 85% | Biological Compatibility | - | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 |