- Jacket Color
- Cable Length
- RoHS
- Wire Gauge - AWG
- Unit Weight
- Number of Conductors
- Shielding
- Shipping Restrictions
- Factory Pack QuantityFactory Pack Quantity
- Length
- Color
- Weight
Attribute column
Manufacturer
Alpha Wire Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80054 SL005 Alpha Wire | 345 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | - | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 5 | 14 AWG | 600V | WIRE AND CABLE | Slate | 105/34 | - | 0.329 (8.36mm) | Polyphenylene Ether (PPE) | - | - | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 80121 SL005 Alpha Wire | 2205 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2002 | EcoFlex® PUR | Active | 1 (Unlimited) | 3 | 20 AWG | 600V | WIRE AND CABLE | Slate | 26/34 | - | 0.215 (5.46mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 75001 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair, Cat5e | -50°C~105°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | Solid | Communication | 0.300 (7.62mm) | Fluorinated Ethylene-Propylene (FEP) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5580C SL002 Alpha Wire | 545 |
| Datasheet | 3 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -30°C~105°C | Spool | 2008 | Xtra-Guard® 1 | Active | 1 (Unlimited) | 5 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/28 | - | 0.270 (6.86mm) | Poly-Vinyl Chloride (PVC) | Foil | 100% | Drain Wire, Rip Cord | 500.0' 152.4m | 0.0630 1.600mm | ROHS3 Compliant | UL Style 2343 | ||
![]() 86202 SL001 Alpha Wire | 35 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | - | Spool | 2010 | Xtra-Guard® Flex | Active | 1 (Unlimited) | 2 | 24 AWG | 300V | - | Slate | 10/34 | - | 0.172 (4.37mm) | Poly-Vinyl Chloride (PVC) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.0400 1.016mm | ROHS3 Compliant | ISO 10993, UL Style 2661 | ||
![]() 76011 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Pair, Cat5e | -50°C~105°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | Solid | Communication | 0.295 (7.49mm) | Polypropylene (PP) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 80111 SL005 Alpha Wire | 24 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | Multi-Conductor | -50°C~90°C | Spool | 2014 | EcoFlex® PUR | Active | 1 (Unlimited) | 7 | 24 AWG | 600V | WIRE AND CABLE | Slate | 19/36 | - | 0.232 (5.89mm) | Polyphenylene Ether (PPE) | Braid | 85% | - | 100.0' 30.5m | 0.0319 0.810mm | ROHS3 Compliant | - | ||
![]() 77135 SL005 Alpha Wire | 521 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 4 | 16 AWG | 600V | WIRE AND CABLE | Slate | 19/0.0117 | - | 0.263 (6.68mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 100.0' 30.5m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77117 SL001 Alpha Wire | 27 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 4 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.213 (5.41mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 45468 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Thermoplastic Elastomer (TPE) | Aluminum | Multi-Conductor | -50°C~125°C | Spool | - | Xtra-Guard® 4 | Active | 1 (Unlimited) | 8 | 20 AWG | 300V | WIRE AND CABLE | Black | 7/28 | - | 0.332 (8.43mm) | Thermoplastic Elastomer (TPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0450 1.143mm | ROHS3 Compliant | ISO 10993 | ||
![]() M33506 SL002 Alpha Wire | 545 |
| Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | 6 | 18 AWG | 300V | WIRE AND CABLE | Slate | 16/30 | - | 0.288 (7.32mm) | Poly-Vinyl Chloride (PVC) | - | - | - | 500.0' 152.4m | 0.0200 0.508mm | ROHS3 Compliant | UL Style 2509 | ||
![]() 75010 BK002 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Pair, Cat5e | -50°C~75°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | Solid | Communication | 0.207 (5.26mm) | Polypropylene (PP) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 75000 BK002 Alpha Wire | 2452 |
| Datasheet | 10 Weeks | Copper, Bare | Thermoplastic Elastomer (TPE) | - | Multi-Pair, Cat5e | -50°C~105°C | Spool | 2012 | Xtra-Guard® | Active | 1 (Unlimited) | 4 (2 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Black | Solid | Communication | 0.257 (6.53mm) | Fluorinated Ethylene-Propylene (FEP) | - | - | Biological Compatibility, Rip Cord | 500.0' 152.4m | 0.0350 0.889mm | ROHS3 Compliant | ISO 10993 | ||
![]() 77119 SL001 Alpha Wire | 5 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2012 | EcoCable® | Active | 1 (Unlimited) | 7 | 20 AWG | 600V | WIRE AND CABLE | Slate | 7/28 | - | 0.247 (6.27mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78458 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 50 (25 Pair Twisted) | 24 AWG | 300V | WIRE AND CABLE | Slate | 19/36 | - | 0.449 (11.41mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 78364 SL001 Alpha Wire | In Stock | - | Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Suprashield®; Copper, Tinned | Multi-Pair | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 8 (4 Pair Twisted) | 26 AWG | 300V | WIRE AND CABLE | Slate | 19/38 | - | 0.200 (5.08mm) | Polyphenylene Ether, Modified (mPPE) | Foil, Braid | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 | ||
![]() 1175L SL005 Alpha Wire | 29 | - | Datasheet | 19 Weeks | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | - | Multi-Conductor | -20°C~75°C | Spool | - | - | Active | 1 (Unlimited) | 5 | 22 AWG | 300V | WIRE AND CABLE | Slate | 7/30 | Communication, Control | 0.201 (5.11mm) | Low Smoke Zero Halogen (LSZH) | - | - | - | 100.0' 30.5m | 0.0250 0.635mm | ROHS3 Compliant | - | ||
![]() 2461C BK005 Alpha Wire | 21 | - | Datasheet | 5 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Aluminum | Multi-Conductor | -20°C~75°C | Spool | 2009 | - | Active | 1 (Unlimited) | 2 | 22 AWG | 300V | WIRE AND CABLE | Black | 7/30 | Communication, Control | 0.136 (3.45mm) | Polypropylene (PP) | Foil | 100% | Drain Wire | 100.0' 30.5m | 0.0200 0.508mm | ROHS3 Compliant | - | ||
![]() 77124 SL001 Alpha Wire | 510 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -50°C~105°C | Spool | 2013 | EcoCable® | Active | 1 (Unlimited) | 2 | 18 AWG | 600V | WIRE AND CABLE | Slate | 16/30 | - | 0.206 (5.23mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility | 1000.0' 304.8m | 0.0320 0.813mm | ROHS3 Compliant | ISO 10993 | ||
![]() 78103 SL001 Alpha Wire | 515 |
| Datasheet | 10 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Aluminum | Multi-Conductor | -40°C~80°C | Spool | 2014 | EcoCable® Mini | Active | 1 (Unlimited) | 3 | 28 AWG | 300V | WIRE AND CABLE | Slate | 19/40 | - | 0.103 (2.62mm) | Polyphenylene Ether, Modified (mPPE) | Foil | 100% | Biological Compatibility, Drain Wire, Rip Cord | 1000.0' 304.8m | 0.0150 0.381mm | ROHS3 Compliant | ISO 10993, UL Style 21460 |